Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$44.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$125.13
|
4
in stock
|
Buy Now | |
RS Americas
from US$93.05
|
157
in stock
|
Buy Now | |
Future Electronics
from US$82.29
|
50
in stock
|
Buy Now | |
TTI Europe
from US$51.84
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$87.72
|
4
in stock
|
Buy Now | |
element14
from US$103.05
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
50
in stock
|
Buy Now | |
Avnet America
from US$79.63
|
-
|
Buy Now | |
Sager
from US$44.55
|
-
|
Buy Now |
Product Weight | 367g, 12.945oz |
---|---|
Number of Positions | 8 |
Number of Levels | 1 |
Number of Poles - Main Circuit | 1 |
Number of Circuits | 1 |
Number of Poles - Output 1 | 1 |
Block Configuration | Feed-Through |
Circuit Configuration | 3x1 Pole |
Number of Poles - Output 2 | 6 |
Contact Current Rating (Max) | 125A |
Output 2 Capacity - 1 Insulated Ferrule | 2.5 – 16mm², 14 – 6AWG |
Tool Size - Output 2 | 5.5mm, .217in |
Product Depth | 50.7mm, 1.788in |
Product Width | 2.984in, 84.6mm |
Output 1 Capacity - 1 Insulated Ferrule | 2.5 – 16mm², 14 – 6AWG |
Hole Diameter - Main Circuit | .386in, 9.8mm |
Hole Diameter - Output 1 | 6.8mm, .267in |
Tool Size - Main Circuit | .157in, 4mm |
Tool Size - Output 1 | .118in, 3mm |
Wire Stripping Length - Main Circuit | 15mm, .591in |
Wire Stripping Length - Output 1 | 11mm, .43in |
Output 1 Capacity - 1 Rigid Stranded Conductor | 10 – 6AWG, 6 – 16mm² |
Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp | 8 – 2AWG, 10 – 35mm² |
Product Height | 75mm, 2.645in |
Rated Cross Section | 2AWG, 35mm² |
Wire Stripping Length - Output 2 | 11mm, .43in |
Product Spacing | 84.6mm, 3.33in |
Output 2 Capacity - 1 Rigid Stranded Conductor | 14 – 6AWG, 2.5 – 16mm² |
Hole Diameter - Output 2 | .256in, 6.5mm |
Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp | 8 – 2AWG, 10 – 35mm² |
Voltage Rating (IEC) | 1000VAC, 1500VDC |
Current Rating (UL) | 115A |
Power Loss | 12W |
Peak Withstanding Current Rating | 30kA |
Input Current (Max) | 125A |
Current Rating (IEC) | 125A |
Voltage Rating (CSA) | 1000V |
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit | 1000V |
Dielectric Test Voltage | 2200V |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Housing Color | Gray |
Housing Material | Polyamide |
Tool - Main Circuit | Allen Key |
Tool - Output 1 | Allen Key |
IP Rating | IP20 |
UL Flammability Rating | UL 94V-0 |
Tool - Output 2 | Positive Drive Flat Screwdriver |
Tightening Torque - Output 2 | 2 – 3Nm, 18 – 26.5in-lbs |
Connection Type | Screw |
DIN Rail Mounting Type | TH35-15, TH35-7.5 |
Tightening Torque - Output 1 | 2 – 3Nm, 18 – 26.5in-lbs |
Tightening Torque - Main Circuit | 3.5 – 5Nm, 31 – 44in-lbs |
Connector Mounting Type | DIN Rail |
Circuit Application | Power |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 110°C, -67 – 230°F |
Installation Temperature Range | -5 – 40°C, 23 – 104°F |
Storage Temperature Range | -55 – 110°C, -67 – 230°F |
Power Distribution Block, SPST, 125A, 12-Pos, 1500VDC, ENTRELEC, DBL Serie | TE Connectivity 1SNL312530R0000 | RS Americas |
1SNL Series 8 Position 3 Pole 125A DIN Rail Power Distribution Block | Future Electronics |
Tb, Power Distribution, 3Pole, 2Awg | Newark Electronics |
TB, POWER DISTRIBUTION, 3POLE, 2AWG | element14 |
Panel Mount Barrier Terminal Block, 125 A, 1.5 kV, 3 Pole, 1, Screw, 2 AWG | Avnet Abacus |
Fixed Terminal Blocks DBL125-3 | Sager |
Where can I find additional details, specifications and documents for a 1SNL312530R0000?
Additional datasheets, footprints and schematics for 1SNL312530R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNL312530R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNL312530R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNL312530R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNL312530R0000 fall under?
The 1SNL312530R0000 is listed under Connectors > Terminal Blocks & Strips > Power Distribution Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNL312530R0000 when available in the Power Distribution Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNL312530R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNL312530R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNL312530R0000 have stock available?
Authorised distributors including RS Americas, Future Electronics, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 1SNL312530R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNL312530R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNL312530R0000?
You can fill out our help required form which you can use to request a quote for 1SNL312530R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.