Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.19
|
224
in stock
|
Buy Now | |
RS Americas
from US$11.82
|
909
in stock
|
Buy Now | |
TTI Europe
from US$9.09
|
491
in stock
|
Buy Now | |
Newark Electronics
from US$17.52
|
224
in stock
|
Buy Now | |
element14
from US$15.00
|
224
in stock
|
Buy Now | |
Future Electronics
from US$7.92
|
92
in stock
|
Buy Now | |
Sager
from US$11.51
|
22
in stock
|
Buy Now | |
Rapid Electronics
from US$22.65
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$26.00
|
10
in stock
|
Buy Now | |
SOS electronic
from US$11.66
|
9
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Avnet America
from US$14.04
|
-
|
Buy Now | |
Boersig
from US$6.17
|
-
|
Buy Now |
Product Weight | 2.469oz, 70g |
---|---|
Circuit Configuration | Single Pole |
Number of Levels | 1 |
Number of Poles - Main Circuit | 3 |
Block Configuration | Feed-Through |
Number of Poles - Output 1 | 4 |
Number of Circuits | 1 |
Number of Positions | 7 |
Contact Current Rating (Max) | 80A |
Output 1 Capacity - 1 Insulated Ferrule | 14 – 10AWG, 2.5 – 6mm² |
Output 1 Capacity - 1 Rigid Stranded Conductor | 2.5 – 6mm², 14 – 10AWG |
Tool Size - Output 1 | 4mm, .157in |
Tool Size - Main Circuit | 5.5mm, .216in |
Rated Cross Section | 4AWG, 16mm² |
Wire Stripping Length - Output 1 | .43in, 11mm |
Hole Diameter - Output 1 | 4.5mm, .177in |
Hole Diameter - Main Circuit | 6.6mm, .256in |
Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp | 14 – 6AWG, 2.5 – 16mm² |
Product Depth | 1.771in, 50.2mm |
Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp | 14 – 4AWG, 2.5 – 16mm² |
Wire Stripping Length - Main Circuit | 15mm, .591in |
Product Spacing | 1.11in, 28.4mm |
Product Width | 1.002in, 28.4mm |
Product Height | 2.328in, 66mm |
Dielectric Test Voltage | 2200V |
Input Current (Max) | 80A |
Voltage Rating (IEC) | 1000VAC, 1500VDC |
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit | 1000V |
Short-Time Withstanding Current Rating @ 1s | 1920A |
Peak Withstanding Current Rating | 27kA |
Power Loss | 2.56W |
Voltage Rating (CSA) | 1000V |
Current Rating (UL) | 80A |
Short Circuit Current Rating | 100kA |
Current Rating (IEC) | 80A |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Housing Material | Polyamide |
Housing Color | Gray |
Tool - Main Circuit | Flat Screwdriver |
UL Flammability Rating | UL 94V-0 |
IP Rating | IP20 |
Tool - Output 1 | Flat Screwdriver |
Tightening Torque - Output 1 | 7.2 – 10.8in-lbs, .8 – 1.2Nm |
DIN Rail Mounting Type | TH35-15, TH35-7.5 |
Tightening Torque - Main Circuit | 13.5 – 18in-lbs, 1.5 – 2Nm |
Connector Mounting Type | DIN Rail |
Connection Type | Screw |
Circuit Application | Power |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Installation Temperature Range | 23 – 104°F, -5 – 40°C |
Operating Temperature Range | -55 – 110°C, -67 – 230°F |
Storage Temperature Range | -67 – 230°F, -55 – 110°C |
Power Distribution Block, SPST, 80A, 7-Pos, 1500VDC, ENTRELEC, DBL Series | TE Connectivity 1SNL308010R0000 | RS Americas |
Tb, Power Distribution, 1Pole, 4Awg | Newark Electronics |
TB, POWER DISTRIBUTION, 1POLE, 4AWG | element14 |
1SNL Series 7 Position 1 Pole 80A DIN Rail Power Distribution Block | Future Electronics |
Fixed Terminal Blocks DBL80 | Sager |
Terminal Blocks-Unspecified DBL80 | Rapid Electronics |
DIN-rail Power Distribution Block 3 IN/4 OUT 80A 16mm2 | SOS electronic |
Panel Mount Barrier Terminal Block, 80 A, 1.5 kV, 1 Pole, 3, Screw, 4 AWG | Avnet Abacus |
DBL80 Potentialverteilerblock | Boersig |
Where can I find additional details, specifications and documents for a 1SNL308010R0000?
Additional datasheets, footprints and schematics for 1SNL308010R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNL308010R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNL308010R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNL308010R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNL308010R0000 fall under?
The 1SNL308010R0000 is listed under Connectors > Terminal Blocks & Strips > Power Distribution Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNL308010R0000 when available in the Power Distribution Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNL308010R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNL308010R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNL308010R0000 have stock available?
Authorised distributors including RS Americas, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1SNL308010R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNL308010R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNL308010R0000?
You can fill out our help required form which you can use to request a quote for 1SNL308010R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.