Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.35
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$4.73
|
14
in stock
|
Buy Now | |
Boersig
from US$3.74
|
10
in stock
|
Buy Now | |
RS Americas
from US$4.55
|
4
in stock
|
Buy Now | |
element14
from US$5.01
|
3
in stock
|
Buy Now | |
Avnet America
from US$3.85
|
-
|
Buy Now | |
Sager
from US$3.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 2.083oz, 52.9g |
---|---|
Gauge Type | Dia.11 |
Number of Levels | 1 |
Block Configuration | Feed-Through |
Number of Positions | 2 |
Number of Circuits | 1 |
Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp | 1 – 25mm², 18 – 4AWG |
Tool Size | .256in, 6.5mm |
Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp | 1 – 25mm² |
Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp | 18 – 0AWG, 1 – 50mm² |
Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp | 1 – 50mm², 18AWG |
Product Height | 63.6mm |
Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp | 1 – 50mm², 18 – 0AWG |
Main Circuit Capacity - Twin Ferrule per Screw Clamp | 18 – 4AWG, 1 – 16mm² |
Product Spacing | .63in, 16mm |
Wire Stripping Length | 17mm, .669in |
Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp | 1 – 50mm² |
Rated Cross Section | 0AWG, 50mm² |
Product Depth | 60.2mm |
Current Rating (CSA) | 140A |
Current Rating (IEC) | 150A |
Voltage Rating (CSA) | 1000V |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Dielectric Test Voltage | 2200V |
Short-Time Withstanding Current Rating @ 1s | 6000A |
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit | 1000V |
Voltage Rating (IEC) | 1000V |
Power Loss | 4.8W |
Current Rating (UL) | 140A |
Housing Material | Polyamide |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
DIN Rail Mounting Type | TH35-15, TH35-7.5 |
Connector Mounting Type | DIN Rail |
Modular Terminal Block Product Type | Screw Clamp Terminal Block |
Storage Temperature Range | -67 – 230°F, -55 – 110°C |
Installation Temperature Range | -5 – 40°C, 23 – 104°F |
Operating Temperature Range | -55 – 110°C, -67 – 230°F |
Terminal Block, Dinrail, 2Pos, 0Awg Rohs Compliant: Yes |Entrelec Te Connectivity 1SNK516011R0000 | Newark Electronics |
ZS50 Durchgangsklemme | Boersig |
Terminal Block Screw Clamp, Feed-Through, Grey, SNK Series, SNK Series | TE Connectivity 1SNK516011R0000 | RS Americas |
TERMINAL BLOCK, DINRAIL, 2POS, 0AWG | element14 |
DIN Rail Mount Terminal Block, 2 Ways, 0 AWG, 50 mm², Screw, 150 A | Avnet America |
DIN Rail Terminal Blocks ZS50 | Sager |
DIN Rail Mount Terminal Block, 2 Ways, 0 AWG, 50 mm�, Screw, 150 A | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1SNK516011R0000?
Additional datasheets, footprints and schematics for 1SNK516011R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK516011R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK516011R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK516011R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK516011R0000 fall under?
The 1SNK516011R0000 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNK516011R0000 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK516011R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK516011R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK516011R0000 have stock available?
Authorised distributors including Newark Electronics, Boersig, RS Americas, element14 and Farnell have stock available or on a lead time for 1SNK516011R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK516011R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK516011R0000?
You can fill out our help required form which you can use to request a quote for 1SNK516011R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.