Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.51
|
No stock
|
Buy Now | |
TTI Europe
from US$1.47
|
630
in stock
|
Buy Now | |
Future Electronics
from US$2.24
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$7.46
|
350
in stock
|
Buy Now | |
Rapid Electronics
from US$3.46
|
350
in stock
|
Buy Now | |
Chip One Stop
from US$1.84
|
350
in stock
|
Buy Now | |
Distrelec
from US$9.12
|
350
in stock
|
Buy Now | |
RS
from US$3.00
|
160
in stock
|
Buy Now | |
RS Americas
from US$5.67
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
200
in stock
|
Buy Now | |
Avnet America
from US$2.25
|
-
|
Buy Now | |
element14
from US$5.15
|
-
|
Buy Now | |
Boersig
from US$1.93
|
-
|
Buy Now | |
TE Store
from US$6.22
|
-
|
Buy Now | |
Sager
from US$2.26
|
-
|
Buy Now |
Plastic & Resin Material Type | Polyamide |
---|---|
Product Weight | .353oz, 10g |
Primary Product Color | Orange |
Number of Poles | 2 |
Contact Current Rating (Max) | 125A |
Product Width | .629in, 16mm |
Product Height | 27.5mm, 1.083in |
Product Depth | 23.4mm, .921in |
Tool Size | .217in, 5.5mm |
Product Spacing | .63in, 16mm |
Voltage Rating (CSA) | 600V |
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit | 600V |
Current Rating (IEC) | 125A |
Dielectric Test Voltage | 2200V |
Voltage Rating (IEC) | 1000V |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Current Rating (CSA) | 150A |
Short-Time Withstanding Current Rating @ 1s | 4200A |
Power Loss | 4W |
IP Rating | IP20 |
Tightening Torque | 10.6in-lbs, 1.2Nm |
Conducting Accessory Type | Jumper Bar |
Connection Method | Screw |
Operating Temperature Range | -67 – 230°F, -55 – 110°C |
Installation Temperature Range | -5 – 40°C, 23 – 104°F |
Storage Temperature Range | -67 – 230°F, -55 – 110°C |
2 Position 16 mm Pitch Orange Color ENTRELEC Terminal Block Jumper Bar | Future Electronics |
Terminal Block Tools&accessories Jb16-2 |Entrelec Te Connectivity 1SNK916302R0000 | Newark Electronics |
Terminal Block Tools&Accessories JB16-2 | Rapid Electronics |
TE Connectivity - AMP Conducting Accessory JB16-2 | Distrelec |
2 Pole Jumper Bar 16mm Pitch | RS |
Jumper Bar, 4-Pole, 16mm, Orange, SNK Series | TE Connectivity 1SNK916302R0000 | RS Americas |
Insulated Jumper Bar with Screw Mounting Orange | Avnet Abacus |
TERMINAL BLOCK, JUMPER BAR, 2 POLE, 16MM | element14 |
JB16-2 Querverbinder | Boersig |
JB16-2 Conducting Accessory Type: Jumper Bar Number of Poles: 2 PCB Mount Retention Type: Screw Primary Product Color: Orange Product Spacing: .63 in Jumper Bar 2 Screw Orange | Terminal Block & Strip Conducting Accessories | Part Number: 1SNK916302R0000 | Internal Number: 1SNK916302R0000 | TE Connectivity | TE Store |
Terminal Block Tools & Accessories JB16-2 | Sager |
Where can I find additional details, specifications and documents for a 1SNK916302R0000?
Additional datasheets, footprints and schematics for 1SNK916302R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK916302R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK916302R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK916302R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK916302R0000 fall under?
The 1SNK916302R0000 is listed under Connectors > Terminal Blocks & Strips > Terminal Block & Strip Accessories > Terminal Block & Strip Conducting Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1SNK916302R0000 when available in the Terminal Block & Strip Conducting Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK916302R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK916302R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK916302R0000 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1SNK916302R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK916302R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK916302R0000?
You can fill out our help required form which you can use to request a quote for 1SNK916302R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.