Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.93
|
6
in stock
|
Buy Now | |
Future Electronics
from US$6.57
|
500
in stock
|
Buy Now | |
TTI Europe
from US$4.50
|
320
in stock
|
Buy Now | |
Rapid Electronics
from US$13.44
|
34
in stock
|
Buy Now | |
Chip One Stop
from US$9.68
|
34
in stock
|
Buy Now | |
Distrelec
from US$23.32
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$6.30
|
6
in stock
|
Buy Now | |
RS Americas
from US$5.55
|
6
in stock
|
Buy Now | |
element14
from US$5.69
|
6
in stock
|
Buy Now | |
Avnet Abacus
-
|
340
in stock
|
Buy Now | |
Avnet America
from US$6.58
|
-
|
Buy Now | |
Boersig
from US$3.96
|
-
|
Buy Now | |
Sager
from US$5.41
|
-
|
Buy Now |
Product Weight | 38g, 1.496oz |
---|---|
Number of Levels | 1 |
Block Configuration | Ground |
Gauge Type | A6-B6 |
Number of Circuits | 1 |
Number of Positions | 2 |
Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp | 24 – 8AWG, .5 – 16mm² |
Tool Size | .217in, 5.5mm |
Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp | 24 – 4AWG, .5 – 16mm² |
Product Length | 48.9mm |
Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp | .5 – 10mm², 20 – 10AWG |
Product Depth | 48.9mm |
Wire Stripping Length | 13.5mm, .531in |
Product Height | 63.6mm |
Rated Cross Section | 3AWG, 16mm² |
Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp | .5 – 25mm² |
Product Spacing | .472in, 12mm |
Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp | .5 – 25mm², 24 – 3AWG |
Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp | .5 – 10mm² |
Main Circuit Capacity - Twin Ferrule per Screw Clamp | 20 – 10AWG, .5 – 10mm² |
Dielectric Test Voltage | 2200V |
Short-Time Withstanding Current Rating @ 1s | 1920A |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Housing Color | Green & Yellow |
Housing Material | Polyamide |
IP Rating | IP20 |
UL Flammability Rating | UL 94V-0 |
DIN Rail Mounting Type | TH35-7.5, TH35-15 |
Connector Mounting Type | DIN Rail |
Modular Terminal Block Product Type | Screw Clamp Terminal Block |
Storage Temperature Range | -67 – 230°F, -55 – 110°C |
Installation Temperature Range | -5 – 40°C, 23 – 104°F |
Operating Temperature Range | -55 – 110°C, -67 – 230°F |
2 Position Ground Green Yellow 3-24 AWG ENTRELEC Terminal Block Connector | Future Electronics |
Modular Terminal Block 16mm2 1 Deck(s) | Rapid Electronics |
TE Connectivity Modular Terminal Block ZS25-PE | Distrelec |
Terminal Block, Dinrail, 2Pos, 3Awg Rohs Compliant: Yes |Entrelec Te Connectivity 1SNK512150R0000 | Newark Electronics |
Terminal Block Connector, ZS25-PE, Screw Clamp Ground Green/Yellow, SNK Series | TE Connectivity 1SNK512150R0000 | RS Americas |
TERMINAL BLOCK, DINRAIL, 2POS, 3AWG | element14 |
DIN Rail Mount Terminal Block, 2 Ways, 3 AWG, 16 mm�, Screw | Avnet Abacus |
DIN Rail Mount Terminal Block, 2 Ways, 3 AWG, 16 mm², Screw | Avnet America |
ZS25-PE Schutzleiter-Reihenklemme | Boersig |
DIN Rail Terminal Blocks ZS25-PE | Sager |
Where can I find additional details, specifications and documents for a 1SNK512150R0000?
Additional datasheets, footprints and schematics for 1SNK512150R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK512150R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK512150R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK512150R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK512150R0000 fall under?
The 1SNK512150R0000 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNK512150R0000 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK512150R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK512150R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK512150R0000 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1SNK512150R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK512150R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK512150R0000?
You can fill out our help required form which you can use to request a quote for 1SNK512150R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.