Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.26
|
17
in stock
|
Buy Now | |
Future Electronics
from US$2.17
|
750
in stock
|
Buy Now | |
TTI Europe
from US$1.23
|
450
in stock
|
Buy Now | |
Rapid Electronics
from US$3.18
|
34
in stock
|
Buy Now | |
Chip One Stop
from US$2.65
|
34
in stock
|
Buy Now | |
Distrelec
from US$7.54
|
34
in stock
|
Buy Now | |
RS Americas
from US$2.92
|
25
in stock
|
Buy Now | |
Boersig
from US$1.89
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$2.67
|
17
in stock
|
Buy Now | |
element14
from US$2.58
|
17
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Avnet America
from US$2.18
|
-
|
Buy Now | |
Sager
from US$2.22
|
-
|
Buy Now |
Product Weight | .843oz, 21.4g |
---|---|
Number of Positions | 2 |
Block Configuration | Feed-Through |
Gauge Type | A6-B6 |
Number of Circuits | 1 |
Number of Levels | 1 |
Product Spacing | .472in, 12mm |
Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp | 24 – 4AWG, .5 – 16mm² |
Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp | 24 – 8AWG, .5 – 16mm² |
Wire Stripping Length | 13.5mm, .531in |
Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp | .5 – 10mm², 20 – 10AWG |
Product Depth | 48.8mm |
Product Length | 48.8mm |
Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp | 24 – 3AWG, .5 – 25mm² |
Main Circuit Capacity - Twin Ferrule per Screw Clamp | 20 – 10AWG, .5 – 10mm² |
Tool Size | .217in, 5.5mm |
Product Height | 56.1mm |
Rated Cross Section | 3AWG, 16mm² |
Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp | .5 – 25mm² |
Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp | .5 – 10mm² |
Short-Time Withstanding Current Rating @ 1s | 1920A |
Current Rating (CSA) | 100A |
Power Loss | 2.4W |
Voltage Rating (CSA) | 600V |
Current Rating (IEC) | 76A |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Current Rating (UL) | 100A |
Dielectric Test Voltage | 2200V |
Voltage Rating (IEC) | 1000V |
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit | 600V |
Housing Material | Polyamide |
Housing Color | Blue |
IP Rating | IP20 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | DIN Rail |
DIN Rail Mounting Type | TH35-7.5, TH35-15 |
Modular Terminal Block Product Type | Screw Clamp Terminal Block |
Installation Temperature Range | 23 – 104°F, -5 – 40°C |
Operating Temperature Range | -55 – 110°C, -67 – 230°F |
Storage Temperature Range | -55 – 110°C, -67 – 230°F |
2 Position 12 mm Pitch 3-24 AWG Feed Through Blue Screw Clamp Terminal Block | Future Electronics |
DIN Rail Terminal Blocks ZS25-BL | Rapid Electronics |
TE Connectivity Modular Terminal Block ZS25-BL | Distrelec |
Terminal Block, ZS25 Screw Clamp, Feed-Through, Blue, SNK Series | TE Connectivity 1SNK512020R0000 | RS Americas |
ZS25-BL Reihenklemme | Boersig |
Terminal Block, Din Rail, 2Pos, 16Mm2 Rohs Compliant: Yes |Entrelec Te Connectivity 1SNK512020R0000 | Newark Electronics |
TERMINAL BLOCK, DIN RAIL, 2POS, 16MM2 | element14 |
DIN Rail Mount Terminal Block, 2 Ways, 24 AWG, 3 AWG, 16 mm�, Screw, 76 A | Avnet Abacus |
DIN Rail Mount Terminal Block, 2 Ways, 24 AWG, 3 AWG, 16 mm², Screw, 76 A | Avnet America |
Where can I find additional details, specifications and documents for a 1SNK512020R0000?
Additional datasheets, footprints and schematics for 1SNK512020R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK512020R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK512020R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK512020R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK512020R0000 fall under?
The 1SNK512020R0000 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNK512020R0000 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK512020R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK512020R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK512020R0000 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1SNK512020R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK512020R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK512020R0000?
You can fill out our help required form which you can use to request a quote for 1SNK512020R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.