Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.77
|
16
in stock
|
Buy Now | |
RS Americas
from US$12.99
|
146
in stock
|
Buy Now | |
Chip One Stop
from US$6.37
|
25
in stock
|
Buy Now | |
Distrelec
from US$19.35
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$5.39
|
16
in stock
|
Buy Now | |
element14
from US$8.20
|
16
in stock
|
Buy Now | |
Boersig
from US$2.90
|
5
in stock
|
Buy Now | |
Avnet America
from US$4.47
|
-
|
Buy Now | |
TE Store
from US$11.15
|
-
|
Buy Now | |
Sager
from US$4.54
|
-
|
Buy Now |
Product Weight | 24.8g, .976oz |
---|---|
Number of Positions | 2 |
Number of Circuits | 1 |
Gauge Type | A5-B5 |
Block Configuration | Disconnect |
Number of Poles | 2 |
Number of Levels | 1 |
Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp | 24 – 6AWG, .5 – 10mm² |
Product Depth | 52mm |
Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp | 24 – 6AWG, .5 – 10mm² |
Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp | .5 – 6mm², 24 – 10AWG |
Product Length | 2.04in, 52mm |
Tool Size | 3.5mm, .138in |
Main Circuit Capacity - Twin Ferrule per Screw Clamp | .5 – 4mm², 20 – 12AWG |
Wire Stripping Length | 13mm, .512in |
Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp | .5 – 10mm², 24 – 8AWG |
Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp | 20 – 12AWG, .5 – 4mm² |
Rated Cross Section | 6AWG, 10mm² |
Product Spacing | .315in, 8mm |
Product Height | 80.7mm |
Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp | .5 – 4mm², 20 – 12AWG |
Power Loss | 2.6W |
Short-Time Withstanding Current Rating @ 1s | 1200A |
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit | 300V |
Current Rating (IEC) | 50A |
Voltage Rating (IEC) | 630V |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Dielectric Test Voltage | 2000V |
Current Rating (UL) | 53A |
Voltage Rating (CSA) | 300V |
Current Rating (CSA) | 53A |
Housing Color | Gray |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-0 |
IP Rating | IP20 |
Connector Mounting Type | DIN Rail |
Terminal Block Disconnect Type | Sliding Link |
DIN Rail Mounting Type | TH35-15, TH35-7.5 |
Modular Terminal Block Product Type | Screw Clamp Terminal Block |
Operating Temperature Range | -67 – 230°F, -55 – 110°C |
Installation Temperature Range | 23 – 104°F, -5 – 40°C |
Storage Temperature Range | -55 – 110°C, -67 – 230°F |
Screw Terminal Block, ZS10, Test Disconnect, Sliding Link Grey, SNK Series | TE Connectivity 1SNK508310R0000 | RS Americas |
TE Connectivity Modular Terminal Block ZS10-ST | Distrelec |
Tb, Dinrail, Disconnect, 2Pos, 6Awg | Newark Electronics |
TB, DINRAIL, DISCONNECT, 2POS, 6AWG | element14 |
ZS10-ST Messtrenn-Reihenklemme | Boersig |
Test Disconnect Screw Clamp Terminal Block 1-Level 6AWG 10mm² DIN Rail Mount Gray Box | Avnet America |
ZS10-ST Block Function: Disconnect Modular Terminal Block Product Type: Screw Clamp Terminal Block Primary Product Color: Gray Product Spacing: .315 in Product Spacing: 8 mm Disconnect Screw Clamp Terminal Block Gray .315" | Din Rail Terminal Blocks & Panel Mount Block | Part Number: 1SNK508310R0000 | Internal Number: 1SNK508310R0000 | TE Connectivity | TE Store |
DIN Rail Terminal Blocks ZS10-ST | Sager |
Where can I find additional details, specifications and documents for a 1SNK508310R0000?
Additional datasheets, footprints and schematics for 1SNK508310R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK508310R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK508310R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK508310R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK508310R0000 fall under?
The 1SNK508310R0000 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNK508310R0000 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK508310R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK508310R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK508310R0000 have stock available?
Authorised distributors including RS Americas, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 1SNK508310R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK508310R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK508310R0000?
You can fill out our help required form which you can use to request a quote for 1SNK508310R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.