1SNK908903R0000

Connectors

> Terminal Blocks & Strips

> Terminal Block & Strip Accessories

> Terminal Block & Strip Conducting Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1SNK908903R0000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1SNK908903R0000
Series Information for 1SNK908903R0000 - TE Connectivity
  • Status: Active
  • Product Code: Y09I
  • Global Product Line: ABT
  • GPL Description: Industrial

Description

JB8-3-R1

Specifications

Product Weight:
.409oz, 11.6g
Primary Product Color:
Orange
Plastic & Resin Material Type:
Polyamide
Number of Poles:
3
Contact Current Rating (Max):
50A
Tool Size:
.138in, 3.5mm
Product Width:
8mm, .315in
Product Spacing:
8mm, .315in
Product Length:
1.275in, 32.4mm
Product Height:
.965in, 24.5mm
Product Depth:
32.4mm, 1.276in
Current Rating (CSA):
51A
Voltage Rating (IEC):
160V
Current Rating (IEC):
50A
Current Rating (UL):
51A
IP Rating:
IP20
Tightening Torque:
.7Nm, 6.2in-lbs
Conducting Accessory Type:
Jumper Bar
Connection Method:
Screw
Installation Temperature Range:
-5 – 40°C, 23 – 104°F
Operating Temperature Range:
-67 – 230°F, -55 – 110°C
Storage Temperature Range:
-67 – 230°F, -55 – 110°C

Compatibility

  • Compatible Parts: 1SNK508011R0000, 1SNK508151R0000, 1SNK508310R0000
  • RoHS Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Newark Electronics
JB8-3-R1 3-POLE SCREW JUMPER BAR
Allied Electronics, Inc
JB8-3-R1 Jumper Bar;Orange;Entrelec