Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Color | Yellow |
---|---|
Plastic & Resin Material Type | Polyamide |
Product Weight | 4.7g, .166oz |
Number of Poles | 5, 3 |
Contact Current Rating (Max) | 5A |
Product Height | .968in, 24.6mm |
Tool Size | .138in, 3.5mm |
Product Width | 8mm, .315in |
Product Depth | 13.9mm, .547in |
Product Spacing | .315in, 8mm |
Current Rating (IEC) | 5A |
IP Rating | IP20 |
Conducting Accessory Type | Short Circuit Bridge |
Installation Temperature Range | -5 – 40°C, 23 – 104°F |
Operating Temperature Range | -55 – 110°C, -67 – 230°F |
Storage Temperature Range | -55 – 110°C, -67 – 230°F |
Terminal Block Tools&Accessories SC-JB8-5 | Rapid Electronics |
ZS4-SF1-OR | TE Connectivity 1SNK900655R0000 | RS Americas |
Terminal Block Tools & Accessories SC-JB8-5 | Sager |
Where can I find additional details, specifications and documents for a 1SNK900655R0000?
Additional datasheets, footprints and schematics for 1SNK900655R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK900655R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK900655R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK900655R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK900655R0000 fall under?
The 1SNK900655R0000 is listed under Connectors > Terminal Blocks & Strips > Terminal Block & Strip Accessories > Terminal Block & Strip Conducting Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1SNK900655R0000 when available in the Terminal Block & Strip Conducting Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK900655R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK900655R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK900655R0000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America, RS Americas and Sager have stock available or on a lead time for 1SNK900655R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK900655R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK900655R0000?
You can fill out our help required form which you can use to request a quote for 1SNK900655R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.