Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.79
|
4,275
in stock
|
Buy Now | |
TE Store
from US$0.91
|
3,390
in stock
|
Buy Now | |
Newark Electronics
from US$2.00
|
740
in stock
|
Buy Now | |
element14
from US$1.23
|
740
in stock
|
Buy Now | |
Farnell
from US$1.39
|
740
in stock
|
Buy Now | |
Avnet America
from US$1.12
|
-
|
Buy Now | |
RS Americas
from US$1.47
|
-
|
Buy Now | |
TTI Europe
from US$1.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Silver (Ag) |
---|---|
Interface Plating | Silver (Ag) |
Mating Tab Width | 5.8mm, .228in |
Terminal & Splice Type | Tab |
Mating Tab Thickness | .8mm, .031in |
Crimp Type | F-Crimp |
Typical Current Rating | 40A |
Wire Insulation Diameter | .236in, 2.2 – 2.4mm |
Wire Size Search | 1.3mm², 2.5mm², 1mm², 1.5mm², 15AWG, 1.25mm², 2mm², 14AWG, 16AWG |
Wire Size | 1 – 2.5mm² |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Method | Reel |
Packaging Quantity | 1500 |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
MCP6.3/4.8K SWS tab contact,15.5-13.5AWG | RS |
TAB 5.8x0.8 CONTACT CS SWS Ag Terminal Type: Tab Mating Tab Width: 5.8 mm Mating Tab Width: .228 in Mating Tab Thickness: .8 mm Mating Tab Thickness: .031 in Tab 5.8 mm .228" | Timer & Receptacle And Tab | Part Number: 1-962918-2 | Internal Number: 1-962918-2 | TE Connectivity | TE Store |
Automotive Contact, Tab, Crimp, 14Awg Rohs Compliant: Yes |Amp Te Connectivity 1-962918-2 | Newark Electronics |
AUTOMOTIVE CONTACT, TAB, CRIMP, 14AWG | element14 |
Contact PIN Crimp ST Cable Mount T/R | Avnet America |
MCP6.3/4.8K SWS tab contact,15.5-13.5AWG | TE Connectivity 1-962918-2 | RS Americas |
TAB 5.8X0.8 CONTACT CS SWS AG | TTI Europe |
TAB 5,8X0,8 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-962918-2?
Additional datasheets, footprints and schematics for 1-962918-2 are listed on our Part Details page. You can also find images and similar parts to 1-962918-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-962918-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-962918-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-962918-2 fall under?
The 1-962918-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-962918-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-962918-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-962918-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-962918-2 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-962918-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-962918-2 often in real-time on the comparison pages.
What if I can't find stock of 1-962918-2?
You can fill out our help required form which you can use to request a quote for 1-962918-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.