Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.69
|
1,860
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
1,860
in stock
|
Buy Now | |
element14
from US$0.65
|
1,860
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
Boersig
from US$0.62
|
-
|
Buy Now | |
TTI Europe
from US$0.54
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interface Plating | Gold (Au) |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Typical Current Rating | 30A |
Mating Tab Thickness | .8mm, .031in |
Terminal & Splice Type | Tab |
Mating Tab Width | 2.8mm, .11in |
Crimp Type | F-Crimp |
Wire Size | 1 – 2.5mm² |
Wire Size Search | 2mm², 1.5mm², 15AWG, 2.5mm², 1.25mm², 1mm², 14AWG, 16AWG, 1.3mm² |
Wire Insulation Diameter | 2.1 – 2.9mm |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Quantity | 3500 |
Packaging Method | Reel |
Primary Locking Feature | Locking Lance |
Wire Type | Copper |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Automotive Contact, Tab, Crimp, 14Awg Rohs Compliant: Yes |Amp Te Connectivity 1-962842-3 | Newark Electronics |
AUTOMOTIVE CONTACT, TAB, CRIMP, 14AWG | element14 |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
TAB 2.8X0.8 CONTACT CS SRC AU | TTI Europe |
TAB CONTACT 2,8X0,8 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-962842-3?
Additional datasheets, footprints and schematics for 1-962842-3 are listed on our Part Details page. You can also find images and similar parts to 1-962842-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-962842-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-962842-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-962842-3 fall under?
The 1-962842-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-962842-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-962842-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-962842-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-962842-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Boersig have stock available or on a lead time for 1-962842-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-962842-3 often in real-time on the comparison pages.
What if I can't find stock of 1-962842-3?
You can fill out our help required form which you can use to request a quote for 1-962842-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.