Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.29
|
6,737
in stock
|
Buy Now | |
Newark Electronics
from US$2.80
|
7,112
in stock
|
Buy Now | |
element14
from US$1.72
|
6,737
in stock
|
Buy Now | |
Boersig
from US$1.32
|
1,619
in stock
|
Buy Now | |
Distrelec
from US$1.67
|
1,490
in stock
|
Buy Now | |
Future Electronics
from US$1.30
|
-
|
Buy Now | |
Avnet America
from US$1.27
|
-
|
Buy Now | |
TTI Europe
from US$1.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Connector Code | 1 |
Color | Black |
Body Material | PA GF |
Number of Rows | 1 |
Number of Positions | 3 |
Mating Tab Width | .11in, 2.8mm |
Length | 24.85mm, .978in |
Height | 17.2mm, .677in |
Width | 1.43in, 36.5mm |
Centerline (Pitch) | .196in, 5mm |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Hybrid Connector | No |
Strain Relief | No |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Housing, Plug, 3Pos | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 3POS | element14 |
TE Connectivity - AMP Housing FLACHST-GH28 EDS3P | Distrelec |
FLACHST-GH2 8 EDS3P | Future Electronics |
AMP1-962581-2 | Avnet America |
Where can I find additional details, specifications and documents for a 1-962581-2?
Additional datasheets, footprints and schematics for 1-962581-2 are listed on our Part Details page. You can also find images and similar parts to 1-962581-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-962581-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-962581-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-962581-2 fall under?
The 1-962581-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-962581-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-962581-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-962581-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-962581-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Boersig and Distrelec have stock available or on a lead time for 1-962581-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-962581-2 often in real-time on the comparison pages.
What if I can't find stock of 1-962581-2?
You can fill out our help required form which you can use to request a quote for 1-962581-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.