Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
640
in stock
|
Buy Now | |
TTI Europe
from US$0.55
|
61,950
in stock
|
Buy Now | |
Boersig
from US$0.63
|
8,480
in stock
|
Buy Now | |
Heilind Electronics
from US$0.93
|
2,368
in stock
|
Buy Now | |
Future Electronics
from US$0.59
|
2,100
in stock
|
Buy Now | |
Distrelec
from US$0.78
|
894
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.66
|
884
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
707
in stock
|
Buy Now | |
element14
from US$0.66
|
650
in stock
|
Buy Now | |
Farnell
from US$0.64
|
650
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.93
|
395
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
368
in stock
|
Buy Now | |
RS Americas
from US$0.62
|
162
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PA |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 1 |
Number of Positions | 3 |
Mating Tab Width | .11in, 2.8mm |
Length | 1.197in, 30.4mm |
Width | .965in, 24.5mm |
Height | 38.7mm, 1.524in |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 24VDC |
Centerline (Pitch) | .197in, 5mm |
Degree of Protection | IP54K |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Bag |
Hybrid Connector | No |
Strain Relief | No |
Connector System | Wire-to-Board, Wire-to-Device |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Operating Temperature Range | -30 – 125°C, -22 – 257°F |
SPLASH PROOF CONN. W.S.L. | Heilind Electronics |
Junior Power Timer 3 Position Receptacle Housing Assembly Timer Connector | Future Electronics |
TE Connectivity - AMP Socket Housing, Receptacle, 1 Rows, 3 Poles, Black | Distrelec |
Connector: automotive | Transfer Multisort Elektronik |
Rcpt Housing, 3Pos, Pa6.6, Black | Newark Electronics |
RECEPTACLE, TIMER, 3WAY | element14 |
Junior Power Timer 3W receptacle housing | RS |
Conn Housing RCP 3 POS 5mm Crimp ST Cable Mount | Avnet America |
Junior Power Timer Series 3 Way Cable Mount Socket Housing | TE Connectivity 282191-1 | RS Americas |
Where can I find additional details, specifications and documents for a 282191-1?
Additional datasheets, footprints and schematics for 282191-1 are listed on our Part Details page. You can also find images and similar parts to 282191-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282191-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282191-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282191-1 fall under?
The 282191-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282191-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282191-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282191-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282191-1 have stock available?
Authorised distributors including TTI Europe, Boersig, Heilind Electronics, Future Electronics and Distrelec have stock available or on a lead time for 282191-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282191-1 often in real-time on the comparison pages.
What if I can't find stock of 282191-1?
You can fill out our help required form which you can use to request a quote for 282191-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.