Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.88
|
No stock
|
Buy Now | |
Dalroad Norslo
from US$1.17
|
4,030
in stock
|
Buy Now | |
Distrelec
from US$1.28
|
3,002
in stock
|
Buy Now | |
Rapid Electronics
from US$1.42
|
101
in stock
|
Buy Now | |
Conrad
from US$2.45
|
61
in stock
|
Buy Now | |
Newark Electronics
from US$1.62
|
-
|
Buy Now | |
element14
from US$1.58
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Black |
Number of Rows | 1 |
Number of Positions | 3 |
Width | 27.7mm, 1.09in |
Height | 24.5mm, .964in |
Length | 30.5mm, 1.2in |
Centerline (Pitch) | 5mm, .196in |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 500 |
Packaging Method | Bag |
Sealable | Yes |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
3 Way Black Timer Housing | Dalroad Norslo |
TE Connectivity - AMP Plug Housing, Plug, 1 Rows, 3 Poles, Black | Distrelec |
Automotive Connectors 3P JUNIOR-TIMER GH | Rapid Electronics |
Content: 1 pc(s) | Conrad |
3P Junior-Timer Gh Rohs Compliant: Yes |Amp Te Connectivity 1-827578-1 | Newark Electronics |
HOUSING, RECEPTACLE, JUNIOR TIMER, 3WAY | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | - |
For Use With | Junior Time Socket Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Where can I find additional details, specifications and documents for a 1-827578-1?
Additional datasheets, footprints and schematics for 1-827578-1 are listed on our Part Details page. You can also find images and similar parts to 1-827578-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-827578-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-827578-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-827578-1 fall under?
The 1-827578-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-827578-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-827578-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-827578-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-827578-1 have stock available?
Authorised distributors including Dalroad Norslo, Distrelec, Rapid Electronics, Conrad and Newark Electronics have stock available or on a lead time for 1-827578-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-827578-1 often in real-time on the comparison pages.
What if I can't find stock of 1-827578-1?
You can fill out our help required form which you can use to request a quote for 1-827578-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.