282191-4 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

SPLASH PROOF CONN. W.S.L.3W TY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Color Green
Body Material PA
Cable Exit Angle 180°
Number of Positions 3
Number of Rows 1
Mating Tab Width 2.8mm, .11in
Length 1.197in, 30.4mm
Width .965in, 24.5mm
Height 38.4mm, 1.512in
Operating Voltage 24VDC
Nominal Voltage Architecture 24V, 12V
Centerline (Pitch) .197in, 5mm
Degree of Protection IP54K
Terminal Position Assurance No
Mounting Feature Without
Polarized Yes
Circuit Application Signal
Serviceable Yes
Connector Position Assurance Capable No
Strain Relief No
Connector System Wire-to-Board, Wire-to-Device
Hybrid Connector No
Primary Locking Feature On the Terminal
Connector Style Housing for female terminals
Sealable Yes
Operating Temperature Range -22 – 257°F, -30 – 125°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 282191-4?

Additional datasheets, footprints and schematics for 282191-4 are listed on our Part Details page. You can also find images and similar parts to 282191-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 282191-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282191-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 282191-4 fall under?

The 282191-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 282191-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 282191-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 282191-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 282191-4 have stock available?

There is no stock from authorised distributors for 282191-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 282191-4 often in real-time on the comparison pages.

What if I can't find stock of 282191-4?

You can fill out our help required form which you can use to request a quote for 282191-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay