Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.76
|
4,563
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
35,512
in stock
|
Buy Now | |
Heilind Electronics
from US$0.40
|
24,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
15,920
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.40
|
5,600
in stock
|
Buy Now | |
element14
from US$1.69
|
4,563
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
1,698
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Boersig
from US$0.48
|
-
|
Buy Now | |
TTI Europe
from US$0.34
|
-
|
Buy Now | |
Sager
from US$0.40
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Pin Diameter | 1.588mm, .0625in |
Interface Plating | Nickel (Ni) |
Terminal & Splice Type | Socket |
Typical Current Rating | 13A |
Crimp Type | F-Crimp |
Wire Size Search | .5mm², .6mm², 19AWG, .75mm², 20AWG, 18AWG |
Wire Insulation Diameter | 2.26 – 3.32mm, .089 – .131in |
Wire Size | 20 – 18AWG, .51 – .82mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Package |
Packaging Quantity | 4000 |
Receptacle Style | 180° |
Wire Type | Copper |
Sealable | No |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Contact, Socket, Crimp, Tin Plated, 20-18AWG, Acopper Alloy, mpSeal 16 Series | TE Connectivity 1924464-2 | RS Americas |
ASSEMBLY, SOCKET | Heilind Electronics |
CONTACT, SOCKET, 20-18AWG, CRIMP | element14 |
TE Connectivity SOC SF SIZE 16 18-20 AWG NI/SN Automotiv | Distrelec |
Contact, Socket, 20-18Awg, Crimp | Newark Electronics |
18-20 AWG 100.0â•¡in (2.54â•¡m) Stamped Crimp Socket Connector | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Automotive Connectors SOC, SF, SIZE 16, 18-20 AWG, NI/SN | Sager |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1924464-2?
Additional datasheets, footprints and schematics for 1924464-2 are listed on our Part Details page. You can also find images and similar parts to 1924464-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1924464-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1924464-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1924464-2 fall under?
The 1924464-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1924464-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1924464-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1924464-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1924464-2 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Chip One Stop, Heilind Electronics Asia and element14 have stock available or on a lead time for 1924464-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1924464-2 often in real-time on the comparison pages.
What if I can't find stock of 1924464-2?
You can fill out our help required form which you can use to request a quote for 1924464-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.