Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Type | F-Crimp |
---|---|
Mating Tab Thickness | .025in, .64mm |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Gold (Au) |
Terminal & Splice Type | Receptacle |
Mating Tab Width | .091in, 2.3mm |
Wire Insulation Diameter | 1.9 – 3.1mm, .075 – .122in |
Wire Size Search | 2.5mm² |
Wire Size | 2.5mm² |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Sealable | No |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Automotive Connectors 090Iii Mlc Rec(Ll) Cont |Amp Te Connectivity 1897598-1 | Newark Electronics |
TE Connectivity 090III MLC REC(LL) CONT Automotive Conne | Distrelec |
Contact F Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1897598-1?
Additional datasheets, footprints and schematics for 1897598-1 are listed on our Part Details page. You can also find images and similar parts to 1897598-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1897598-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1897598-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1897598-1 fall under?
The 1897598-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1897598-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1897598-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1897598-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1897598-1 have stock available?
Authorised distributors including Newark Electronics, Distrelec and Avnet America have stock available or on a lead time for 1897598-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1897598-1 often in real-time on the comparison pages.
What if I can't find stock of 1897598-1?
You can fill out our help required form which you can use to request a quote for 1897598-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.