Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Material | PBT |
---|---|
Color | Red |
Cable Exit Angle | 180° |
Number of Rows | 3, 2 |
Number of Positions | 34 |
Mating Tab Width | .09in, 2.3mm, .025in, .64mm |
Height | 16.6mm, .654in |
Length | 1.957in, 49.7mm |
Width | .827in, 21mm |
Centerline (Pitch) | 2.2mm, .087in, 4mm, .157in |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Strain Relief | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | .196in, .078in, 5mm, 2mm |
Hybrid Connector | Yes |
Sealable | No |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Where can I find additional details, specifications and documents for a 2005431-6?
Additional datasheets, footprints and schematics for 2005431-6 are listed on our Part Details page. You can also find images and similar parts to 2005431-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2005431-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2005431-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2005431-6 fall under?
The 2005431-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2005431-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2005431-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2005431-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2005431-6 have stock available?
There is no stock from authorised distributors for 2005431-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2005431-6 often in real-time on the comparison pages.
What if I can't find stock of 2005431-6?
You can fill out our help required form which you can use to request a quote for 2005431-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.