936268-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

090III 6P(D) PLUG ASSY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for TE Store
TE Store
from US$0.17
2,184
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.21
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Color Natural
Body Material PBT
Cable Exit Angle 180°
Blank Cavity Position 0
Number of Rows 2
Number of Positions 6
Mating Tab Width 2.3mm, .09in
Width .826in, 21mm
Length .708in, 18mm
Height .61in, 15.5mm
Centerline (Pitch) .157in, 4mm
UL Flammability Rating UL 94-HB
Polarized Yes
Terminal Position Assurance Yes
Mounting Feature Without
Circuit Application Signal
Serviceable Yes
Connector Position Assurance Capable No
Packaging Method Bag
Packaging Quantity 570
Strain Relief No
Connector System Wire-to-Wire
Connector Style Housing for female terminals
Hybrid Connector No
Row-to-Row Spacing .197in, 5mm
Sealable No
Primary Locking Feature Integrated in Housing
Operating Temperature Range -40 – 80°C, -40 – 176°F


Alternative Descriptions

090III 6P(D) PLUG ASSY Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.3 mm Mating Tab Width: .09 in Connector System: Wire-to-Wire Number of Positions: 6 Housing for Female Terminals 2.3 mm .09" Wire-to-Wire | Multilock & Connector Housing | Part Number: 936268-1 | Internal Number: 936268-1 | TE Connectivity | TE Store
Conn Housing RCP 6 POS Crimp ST Cable Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 936268-1?

Additional datasheets, footprints and schematics for 936268-1 are listed on our Part Details page. You can also find images and similar parts to 936268-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 936268-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936268-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 936268-1 fall under?

The 936268-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 936268-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 936268-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 936268-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 936268-1 have stock available?

Authorised distributors including TE Store, Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 936268-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 936268-1 often in real-time on the comparison pages.

What if I can't find stock of 936268-1?

You can fill out our help required form which you can use to request a quote for 936268-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay