Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.02
|
2,868
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
2,868
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
2,868
in stock
|
Buy Now | |
TTI Europe
from US$0.66
|
330
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
Boersig
from US$0.83
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Blank Cavity Position | 0 |
Number of Positions | 16 |
Number of Rows | 2 |
Mating Tab Width | 2.3mm, .09in |
Length | 34.1mm, 1.34in |
Height | .622in, 15.8mm |
Width | 21mm, .826in |
Centerline (Pitch) | 4mm, .157in |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 330 |
Connector System | Wire-to-Wire |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Row-to-Row Spacing | .197in, 5mm |
Connector Style | Housing for female terminals |
Sealable | No |
Operating Temperature Range | -40 – 176°F, -40 – 80°C |
Automotive Connectors 090Iii 16P Plug Assy |Amp Te Connectivity 936201-1 | Newark Electronics |
TE Connectivity - AMP Housing 090III 16P PLUG ASSY | Distrelec |
Conn Housing RCP 16 POS Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 936201-1?
Additional datasheets, footprints and schematics for 936201-1 are listed on our Part Details page. You can also find images and similar parts to 936201-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 936201-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936201-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 936201-1 fall under?
The 936201-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 936201-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 936201-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 936201-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 936201-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, TTI Europe and Avnet America have stock available or on a lead time for 936201-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 936201-1 often in real-time on the comparison pages.
What if I can't find stock of 936201-1?
You can fill out our help required form which you can use to request a quote for 936201-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.