Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Color | Natural |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Blank Cavity Position | 0 |
Number of Positions | 10 |
Number of Rows | 2 |
Mating Tab Width | .09in, 2.3mm |
Length | 1.02in, 26mm |
Height | .531in, 13.5mm |
Width | .826in, 21mm |
Centerline (Pitch) | .157in, 4mm |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 430 |
Packaging Method | Bag |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Row-to-Row Spacing | .197in, 5mm |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Strain Relief | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 176°F, -40 – 80°C |
Automotive Connectors 090Iii 10P Plug Assy |Amp Te Connectivity 936092-1 | Newark Electronics |
Conn Housing RCP 10 POS Crimp ST Cable Mount | Avnet America |
TE Connectivity - AMP Housing 090III 10P PLUG ASSY | Distrelec |
Where can I find additional details, specifications and documents for a 936092-1?
Additional datasheets, footprints and schematics for 936092-1 are listed on our Part Details page. You can also find images and similar parts to 936092-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 936092-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936092-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 936092-1 fall under?
The 936092-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 936092-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 936092-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 936092-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 936092-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, Boersig and Distrelec have stock available or on a lead time for 936092-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 936092-1 often in real-time on the comparison pages.
What if I can't find stock of 936092-1?
You can fill out our help required form which you can use to request a quote for 936092-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.