Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | XT484R24 |
Prices starting from US$8.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.79
|
11
in stock
|
Buy Now | |
Rapid Electronics
from US$14.71
|
171
in stock
|
Buy Now | |
Chip One Stop
from US$15.00
|
39
in stock
|
Buy Now | |
element14
from US$11.75
|
11
in stock
|
Buy Now | |
Avnet America
from US$12.25
|
-
|
Buy Now | |
Distrelec
from US$15.98
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Insulation Special Features | 5000V Initial Surge Withstand Voltage between Contacts & Coil, Tracking Index of Relay Base PTI175 |
---|---|
Product Weight | .565oz, 16g |
Contact Material | AgNi90/10 |
Contact Current Class | 16A, 5 – 10A |
Contact Number of Poles | 2 |
Contact Current Rating (Max) | 8A |
Contact Arrangement | 2 Form C (CO) |
Terminal Type | Plug-In |
Insulation Clearance Class | 5 – 8mm |
Product Width | .512in, 13mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 25 – 30mm |
Product Height | 1.051in, 26.7mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Insulation Clearance Between Contact & Coil | 8mm, .315in |
Contact Limiting Short-Time Current | 300A |
Contact Limiting Continuous Current | 8A |
Insulation Initial Dielectric Between Contacts & Coil | 4000V, 4000Vrms |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Coil Special Features | LED, UL Coil Insulation Class F, Electrical Indicator |
Contact Limiting Breaking Current | 8A |
Actuating System | AC |
Coil Power Rating Class | .5 – 1VA |
Contact Switching Load (Min) | 10mA @ 12V |
Coil Voltage Rating | 24VAC |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Coil Power Rating AC | .58VA, .76VA |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Contact Limiting Making Current | 15A |
Insulation Creepage Class | 5.5 – 8mm |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Resistance | 350Ω |
Coil Magnetic System | Monostable, AC |
Contact Voltage Rating | 240VAC |
Contact Switching Voltage (Max) | 400VAC |
Relay Mounting Type | Socket |
Packaging Method | Tube |
実装方法 | Tube |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTII |
Operating Temperature Range | -40 – 70°C |
General Purpose Relays DPDT 24 VAC LED OPTIONAL | Rapid Electronics |
POWER RELAY, DPDT, 8A, 240V, SOCKET | element14 |
Electromechanical Relay DPDT 15A 24VAC 350Ohm Plug-In | Avnet America |
TE Connectivity XT484R24 Power/Signal Relay 2 Form C DPD | Distrelec |
Power Relay, Dpdt, 8A, 240V, Socket Rohs Compliant: Yes |Schrack Te Connectivity 1887213-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1887213-3?
Additional datasheets, footprints and schematics for 1887213-3 are listed on our Part Details page. You can also find images and similar parts to 1887213-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1887213-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1887213-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1887213-3 fall under?
The 1887213-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1887213-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1887213-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1887213-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1887213-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and Avnet America have stock available or on a lead time for 1887213-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1887213-3 often in real-time on the comparison pages.
What if I can't find stock of 1887213-3?
You can fill out our help required form which you can use to request a quote for 1887213-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.