Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Tape Width | 63.5mm, 2.5in |
---|---|
Identification Code | FUEL (Fuel) |
UL Listed | No |
Adhesive Type | Permanent Acrylic |
Packaging Method | Roll |
Packaging Quantity | 100 ft Rollft, 1 |
実装方法 | Roll |
Label Length | 100ft, 30.48m |
TP Tape Label | Yes |
Label Style | Continuous |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Number of Labels Across | 1 |
Region | Americas |
Label Type | Pipe Identification |
Pipe Identification Type | Label Identification Tape |
Product Type | Label Identification Tape |
Continuous Roll | Yes |
Pipe Identification Code | FUEL (Fuel) |
Tape Finish | Gloss/Matte |
Tape Type | Color Coded Tape |
Operating Temperature Range | -40 – 191°C, -40 – 353°F |
Color Coded Identification Label FUEL Continuous 30.48m Length Roll | Avnet America |
Special Order: TP-FUEL-CONT Label Style: Continuous Pipe Identification Code: FUEL (Fuel) Length of Label Roll: 100 ft Length of Label Roll: 30.48 m Primary Product Material: Clear Polyester Continuous FUEL (Fuel) 100 ft 30.48 m | Tp Tape Color-Coded Polyester Label | Part Number: 1878877-4 | Internal Number: 1878877-4 | Clear Polyester | TE Connectivity | TE Store |
Wire Labels & Markers TP-FUEL-CONT | Sager |
Where can I find additional details, specifications and documents for a 1878877-4?
Additional datasheets, footprints and schematics for 1878877-4 are listed on our Part Details page. You can also find images and similar parts to 1878877-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1878877-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1878877-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1878877-4 fall under?
The 1878877-4 is listed under Identification & Labeling > Labels > Pipe Identification.
Can I view similar or alternative parts?
You can view similar parts to 1878877-4 when available in the Pipe Identification range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1878877-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1878877-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1878877-4 have stock available?
Authorised distributors including Avnet America, TE Store and Sager have stock available or on a lead time for 1878877-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1878877-4 often in real-time on the comparison pages.
What if I can't find stock of 1878877-4?
You can fill out our help required form which you can use to request a quote for 1878877-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.