Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
57,446
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
57,446
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
56,450
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
56,450
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
5,400
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$4.18
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Sager
from US$5.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Red |
Mating Retention | With |
Number of Positions | 1 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Length | 1.22in, 31.1mm |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Mating Retention Type | Latch |
Packaging Method | Bag/Carton |
Packaging Quantity | 1400 |
Product Type | Terminal Housing |
Insulated | No |
Housing Type | Tab Housing |
Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Terminals Fin-On Tab Hsg 1P. |Amp Te Connectivity 180916-1 | Newark Electronics |
Terminals FIN-ON TAB HSG 1P. | Rapid Electronics |
TE Connectivity - AMP Housing FF 250 TAB HSG 1P NYLON RED | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
FIN-ON TAB HSG 1P. | TTI Europe |
Conn Housing RCP 1 POS Crimp ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 180916-1?
Additional datasheets, footprints and schematics for 180916-1 are listed on our Part Details page. You can also find images and similar parts to 180916-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180916-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180916-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180916-1 fall under?
The 180916-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 180916-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180916-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 180916-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180916-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Rapid Electronics, Distrelec and Farnell have stock available or on a lead time for 180916-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180916-1 often in real-time on the comparison pages.
What if I can't find stock of 180916-1?
You can fill out our help required form which you can use to request a quote for 180916-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.