Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0175269-1 |
Prices starting from US$0.0271
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
800
in stock
|
Buy Now | |
Chip One Stop
from US$0.0271
|
12,668
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
8,000
in stock
|
Buy Now | |
element14
from US$0.10
|
3,093
in stock
|
Buy Now | |
Farnell
from US$0.06
|
3,093
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
897
in stock
|
Buy Now | |
RS Americas
from US$0.0440
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.0437
|
-
|
Buy Now | |
Boersig
from US$0.0495
|
-
|
Buy Now | |
Distrelec
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Terminal & Splice Type | Receptacle |
Mating Tab Width | .071in, 1.8mm |
Mating Tab Thickness | .64mm, .025in |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Size Search | .5mm², 1.25mm², .6mm², 1mm², 19AWG, 16AWG, .75mm², .85mm², 18AWG, 17AWG |
Wire Size | .5 – 1.25mm² |
Wire Insulation Diameter | .071 – .102in, 1.8 – 2.6mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Receptacle Style | 180° |
Primary Locking Feature | Clean Body |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
AUTOMOTIVE CONTACT, SOCKET, 16AWG, CRIMP | element14 |
Contact, Receptacle, 20-16Awg, Crimp | Newark Electronics |
Contact,crimp,female,16-20awg | RS |
MULTILOCK 070 PCB Conn Contact, Female, Crimp, Tin Plating 16 - 20 AWG | TE Connectivity 175269-1 | RS Americas |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
TE Connectivity - AMP 070 REC (M) FOR NSCC | Distrelec |
Status: | Unknown |
---|---|
Series: | Multilock 040 MK-II Series |
RoHS: | Unknown |
Product Range | Multilock 040 MK-II Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
For Use With | MULTILOCK Connectors |
Where can I find additional details, specifications and documents for a 175269-1?
Additional datasheets, footprints and schematics for 175269-1 are listed on our Part Details page. You can also find images and similar parts to 175269-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175269-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175269-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175269-1 fall under?
The 175269-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 175269-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175269-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175269-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175269-1 have stock available?
Authorised distributors including Chip One Stop, TTI Europe, element14, Farnell and Newark Electronics have stock available or on a lead time for 175269-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175269-1 often in real-time on the comparison pages.
What if I can't find stock of 175269-1?
You can fill out our help required form which you can use to request a quote for 175269-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.