Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.75
|
4,823
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
4,823
in stock
|
Buy Now | |
Rapid Electronics
from US$0.80
|
4,823
in stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
4,823
in stock
|
Buy Now | |
Farnell
from US$1.22
|
3,900
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
Boersig
from US$0.82
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Positions | 16 |
Number of Rows | 2 |
Mating Tab Width | 1.8mm, 1mm, .039in, .071in |
Length | .827in, 21mm |
Width | 1.224in, 31.1mm |
Height | 17.2mm, .677in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .15in, 3.8mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Device |
Row-to-Row Spacing | 2.54mm, .1in |
Sealable | No |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Automotive Connectors 040/070 Mk-2 Plug Assy 16P |Amp Te Connectivity 179093-6 | Newark Electronics |
Automotive Connectors 040/070 MK-2 PLUG ASSY 16P | Rapid Electronics |
TE Connectivity MULTILOCK 040/070 II Series 3.8mm Pitch16 Way 2 Row Male Straight PCB Housing | Distrelec |
AUTOMOTIVE HOUSING, 16POS, PLUG, PBT | Farnell |
Conn Housing PL 16 POS 3.8mm Crimp ST Panel Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 179093-6?
Additional datasheets, footprints and schematics for 179093-6 are listed on our Part Details page. You can also find images and similar parts to 179093-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179093-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179093-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179093-6 fall under?
The 179093-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 179093-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179093-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 179093-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179093-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 179093-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179093-6 often in real-time on the comparison pages.
What if I can't find stock of 179093-6?
You can fill out our help required form which you can use to request a quote for 179093-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.