Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Mating Tab Thickness | .64mm, .025in |
---|---|
Mating Tab Width | 1mm, .039in |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Typical Current Rating | 5A |
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Wire Size Search | .3mm², 20AWG, .5mm², 21AWG, 23AWG, 22AWG, .35mm², .4mm² |
Wire Insulation Diameter | .055 – .079in, 1.4 – 2mm |
Wire Size | .3 – .5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Sealable | No |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Multilock 040 pin,22-20 awg | RS |
Contact, Pin, Crimp, 20 Awg | Newark Electronics |
AUTOMOTIVE CONTACT, PIN, CRIMP | element14 |
TE Connectivity - AMP 040 MULTILOCK TAB CONT L/P | Distrelec |
Contact PIN Solder ST Thru-Hole Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 175063-1?
Additional datasheets, footprints and schematics for 175063-1 are listed on our Part Details page. You can also find images and similar parts to 175063-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175063-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175063-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175063-1 fall under?
The 175063-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 175063-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175063-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175063-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175063-1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for 175063-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175063-1 often in real-time on the comparison pages.
What if I can't find stock of 175063-1?
You can fill out our help required form which you can use to request a quote for 175063-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.