Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
4,182
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
4,182
in stock
|
Buy Now | |
element14
from US$0.52
|
4,182
in stock
|
Buy Now | |
TE Store
from US$0.34
|
552
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
Boersig
from US$0.51
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PBT |
Connector Code | 1 |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 1.6mm, .063in |
Width | 21.1mm, .831in |
Height | 31.4mm, 1.236in |
Length | 21.5mm, .847in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 14VDC |
Centerline (Pitch) | .197in, 5mm |
Degree of Protection | IP6K9K |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 200 |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Device |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Sealable | Yes |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Automotive Housing, Plug, 2Pos Rohs Compliant: Yes |Amp Te Connectivity 1746894-1 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 2POS | element14 |
MT2 RD SEAL 2POSN PLUG HSG ASS Connector & Housing Type: Plug Mating Tab Width: 1.6 mm Mating Tab Width: .063 in Connector System: Wire-to-Device Wire-to-Board Wire-to-Wire Number of Positions: 2 Plug 1.6 mm .063" Wire-to-Device | Timer Connector Housing | Part Number: 1746894-1 | Internal Number: 1746894-1 | TE Connectivity | TE Store |
Conn Housing RCP 2 POS 5mm Crimp ST Cable Mount Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 1746894-1?
Additional datasheets, footprints and schematics for 1746894-1 are listed on our Part Details page. You can also find images and similar parts to 1746894-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1746894-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1746894-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1746894-1 fall under?
The 1746894-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1746894-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1746894-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1746894-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1746894-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 1746894-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1746894-1 often in real-time on the comparison pages.
What if I can't find stock of 1746894-1?
You can fill out our help required form which you can use to request a quote for 1746894-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.