Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.57
|
62
in stock
|
Buy Now | |
TE Store
from US$0.65
|
522
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
-
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
RS Americas
from US$1.27
|
-
|
Buy Now | |
TTI Europe
from US$0.89
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | White |
---|---|
Body Material | PBT |
Number of Rows | 1 |
Number of Positions | 10 |
Mating Tab Width | .071in, 1.8mm |
Width | .63in, 16mm |
Length | 42.4mm, 1.67in |
Height | .85in, 21.6mm |
Centerline (Pitch) | .138in, 3.5mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Sealable | No |
Hybrid Connector | No |
Strain Relief | No |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
070 MULTILOCK 10P P SIGNAL Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Wire Number of Positions: 10 Centerline (Pitch): .138 in Multilock & Connector Housing | 1.8 mm .071" Wire-to-Wire 10 | Part Number: 174464-1 | Internal Number: 174464-1 | .138" | TE Connectivity | TE Store |
10-way Multilock 070 1-row plug housing | RS |
070 Multilock 10P P Signal Rohs Compliant: Yes |Amp Te Connectivity 174464-1 | Newark Electronics |
Conn Housing PL 10 POS Crimp ST | Avnet America |
MULTILOCK 070 Series 10 Way 1 Row Male Straight Crimp Connector Housing | TE Connectivity 174464-1 | RS Americas |
Where can I find additional details, specifications and documents for a 174464-1?
Additional datasheets, footprints and schematics for 174464-1 are listed on our Part Details page. You can also find images and similar parts to 174464-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174464-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174464-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174464-1 fall under?
The 174464-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174464-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174464-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 174464-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174464-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 174464-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174464-1 often in real-time on the comparison pages.
What if I can't find stock of 174464-1?
You can fill out our help required form which you can use to request a quote for 174464-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.