Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0174354-2,
CA9316-000 |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.81
|
163
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
3,446
in stock
|
Buy Now | |
Heilind Electronics
from US$0.52
|
2,994
in stock
|
Buy Now | |
TTI Europe
from US$0.31
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
1,393
in stock
|
Buy Now | |
element14
from US$0.67
|
1,390
in stock
|
Buy Now | |
Farnell
from US$0.42
|
1,390
in stock
|
Buy Now | |
TE Store
from US$0.28
|
1,265
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
741
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.52
|
699
in stock
|
Buy Now | |
Conrad
from US$0.67
|
187
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
172
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
99
in stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
92
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.50
|
6
in stock
|
Buy Now | |
Power and Signal Group
-
|
200
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT |
Color | Black |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | 1.8mm, .071in |
Width | .72in, 18.3mm |
Length | 32.5mm, 1.28in |
Height | .553in, 14.05mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .189in, 4.8mm |
UL Flammability Rating | UL 94V-2 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Device, Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Strain Relief | No |
Connector Style | Housing for male terminals |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
TE Connectivity - AMP Housing, Plug, 1 Rows, 2 Poles, Black | Distrelec |
HOUSING, ECONOSEAL, 2WAY | element14 |
070 ECONOSEAL MARK-2 CAP 2P Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Wire Wire-to-Board Wire-to-Device Number of Positions: 2 Housing for Male Terminals 1.8 mm .071" Wire-to-Wire | Econoseal & Connector Housing | Part Number: 174354-2 | Internal Number: 174354-2 | Alias Number: AMPS-0-0174354-2 | TE Connectivity | TE Store |
Cap Housing, 2Pos, Pbt, Black | Newark Electronics |
Content: 1 pc(s) | Conrad |
Connector: automotive | Transfer Multisort Elektronik |
2 W Econoseal J MkII receptacle housing | RS |
2 W Econoseal J MkII receptacle housing | TE Connectivity 174354-2 | RS Americas |
Automotive Connectors 2P ECONOSEAL CAP | Rapid Electronics |
2 Way Cap Housing Econoseal Black | Dalroad Norslo |
Conn Housing RCP 2 POS 4.8mm Crimp ST | Avnet America |
Status: | Unknown |
---|---|
Series: | Econoseal J Mark-II Series |
RoHS: | Unknown |
Product Range | Econoseal J Mark-II Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 4.8mm |
For Use With | AMP Econoseal J Mark-II Series Pin Contacts |
SVHC | No SVHC (15-Jan-2019) |
No. of Contacts | 2Contacts |
No. of Rows | 1Rows |
Where can I find additional details, specifications and documents for a 174354-2?
Additional datasheets, footprints and schematics for 174354-2 are listed on our Part Details page. You can also find images and similar parts to 174354-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174354-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174354-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174354-2 fall under?
The 174354-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174354-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174354-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 174354-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174354-2 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, TTI Europe, Distrelec and element14 have stock available or on a lead time for 174354-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174354-2 often in real-time on the comparison pages.
What if I can't find stock of 174354-2?
You can fill out our help required form which you can use to request a quote for 174354-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.