Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Material | PBT |
---|---|
Cable Exit Angle | 180° |
Connector Code | 0 |
Color | Black |
Number of Positions | 2 |
Number of Rows | 1 |
Blank Cavity Position | 0 |
Mating Tab Width | 1.8mm, .071in |
Contact Current Rating (Max) | 10A |
Height | .883in, 22.8mm |
Width | 20.68mm, .814in |
Length | 27.6mm, 1.06in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VAC, 12VDC |
Centerline (Pitch) | .189in, 4.8mm |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94-HB |
Agency/Standard | LV214 |
Mounting Feature | With |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Power |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 1200 |
Packaging Method | Box |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Row-to-Row Spacing | 5.6mm, .22in |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Operating Temperature Range | -30 – 105°C, -67 – 221°F |
Where can I find additional details, specifications and documents for a 2338360-1?
Additional datasheets, footprints and schematics for 2338360-1 are listed on our Part Details page. You can also find images and similar parts to 2338360-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2338360-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2338360-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2338360-1 fall under?
The 2338360-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2338360-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2338360-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2338360-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2338360-1 have stock available?
There is no stock from authorised distributors for 2338360-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2338360-1 often in real-time on the comparison pages.
What if I can't find stock of 2338360-1?
You can fill out our help required form which you can use to request a quote for 2338360-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.