Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0173707-1,
CA9310-000 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
1,175
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
20,642
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
18,755
in stock
|
Buy Now | |
element14
from US$0.16
|
16,643
in stock
|
Buy Now | |
Farnell
from US$0.15
|
16,643
in stock
|
Buy Now | |
Conrad
from US$0.28
|
549
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
500
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
476
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Mating Tab Width | .071in, 1.8mm |
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Mating Tab Thickness | .025in, .64mm |
Typical Current Rating | 10A |
Wire Size Search | 17AWG, 18AWG, .5mm², 1.25mm², .6mm², 1mm², 19AWG, 16AWG, .75mm², .85mm² |
Wire Insulation Diameter | 2 – 2.7mm, .078 – .102in |
Wire Size | .5 – 1.25mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Wire Type | Copper |
Receptacle Style | 180° |
Primary Locking Feature | Clean Body |
Sealable | Yes |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Contact, Socket, 20-16Awg, Crimp | Newark Electronics |
CONTACT, CRIMP, RECEPTACLE, 20-16AWG | element14 |
Econoseal J Mk II crimp socket contact | RS |
Content: 1 pc(s) | Conrad |
Automotive Connectors E-J MK-2 REC CONTACT | Rapid Electronics |
TE Connectivity E-J MK-2 070 REC CONT LP Automotive Conn | Distrelec |
Contact | Transfer Multisort Elektronik |
20 - 16 AWG Brass Pre-Tin Plated Crimp Socket Contact Receptacle | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Econoseal J Series |
RoHS: | Unknown |
Product Range | Econoseal J Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Econoseal J MarkII+ Series Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 173707-1?
Additional datasheets, footprints and schematics for 173707-1 are listed on our Part Details page. You can also find images and similar parts to 173707-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173707-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173707-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173707-1 fall under?
The 173707-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 173707-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173707-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 173707-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173707-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, Farnell and RS have stock available or on a lead time for 173707-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173707-1 often in real-time on the comparison pages.
What if I can't find stock of 173707-1?
You can fill out our help required form which you can use to request a quote for 173707-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.