Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.19
|
79,481
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
79,481
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
79,481
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
79,481
in stock
|
Buy Now | |
Farnell
from US$0.51
|
64,000
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
Contact Type | Pin |
Contact Layout | Inline |
Contact Base Material | Brass |
Wire Size | 26 – 22AWG, 30 – 22AWG, .12 – .35mm², .05 – .15mm² |
PCB Thickness (Recommended) | 1.19 – 1.6mm, 1.57mm |
Connector Length | 8.8mm, .346in |
Connector Height | .14in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 2mm, .079in |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Natural |
Housing Material | Nylon 66 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
Circuit Application | Power & Signal |
For Use With | Low Profile Miniature AMP-IN Connectors |
Packaging Quantity | 1000 |
Packaging Method | Package |
実装方法 | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Wire-to-Board |
Connector Style | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Headers&wire Housings 4P 2Mm Mini Hdr Hsg |Amp Te Connectivity 172890-4 | Newark Electronics |
Headers&Wire Housings 4P 2MM MINI HDR HSG | Rapid Electronics |
TE Connectivity - AMP Connector 4P 2MM MINI AMP-IN HDR HSG | Distrelec |
CONNECTOR, HEADER, 4POS, 1ROW, 2MM | Farnell |
Conn Housing PL 4 POS 2mm Crimp ST | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1866 | TE Connectivity 172890-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | MINI AMP-IN Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | MINI AMP-IN Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 172890-4?
Additional datasheets, footprints and schematics for 172890-4 are listed on our Part Details page. You can also find images and similar parts to 172890-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172890-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172890-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172890-4 fall under?
The 172890-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 172890-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172890-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 172890-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172890-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 172890-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172890-4 often in real-time on the comparison pages.
What if I can't find stock of 172890-4?
You can fill out our help required form which you can use to request a quote for 172890-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.