Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Type | Pin |
---|---|
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 2.5A, 2A |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | 1.1 – 1.8mm, .043 – .071in |
PCB Hole Diameter | .031in, .79mm |
Wire Size | 30 – 26AWG, .05 – .15mm² |
Insulation Resistance | 1000MΩ |
Wire Insulation Support | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Comment | Machine applied applicator required. |
Packaging Method | Strip |
実装方法 | Strip |
Packaging Quantity | 25000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire, Wire-to-Board |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Mini Amp-In Term 30-26 Ptpbr Rohs Compliant: Yes |Amp Te Connectivity 172781-1 | Newark Electronics |
Contact 1 POS Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 172781-1?
Additional datasheets, footprints and schematics for 172781-1 are listed on our Part Details page. You can also find images and similar parts to 172781-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172781-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172781-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172781-1 fall under?
The 172781-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 172781-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172781-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172781-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172781-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 172781-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172781-1 often in real-time on the comparison pages.
What if I can't find stock of 172781-1?
You can fill out our help required form which you can use to request a quote for 172781-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.