Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0172782-7,
EJ0796-000 |
Prices starting from US$0.0123
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0123
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.0232
|
210,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0140
|
88,955
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0232
|
70,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0189
|
60,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0219
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.0206
|
-
|
Buy Now | |
element14
from US$0.0338
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Tin |
---|---|
Contact Type | Pin |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 2µm |
Contact Mating Area Plating Material | Post Tin |
Wire Contact Termination Area Plating Material Thickness | 2µm |
Contact Current Rating (Max) | 4A, 2.5A |
Accepts Wire Insulation Diameter Range | 1.4 – 1.5mm, .055 – .059in |
Wire Size | 26 – 22AWG, .12 – .4mm² |
PCB Hole Diameter | .99mm, .039in |
Insulation Resistance | 1000MΩ |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | With |
Circuit Application | Signal |
Comment | Machine applied applicator required. |
実装方法 | Strip |
Packaging Method | Strip |
Packaging Quantity | 20000 |
Connector System | Wire-to-Board, Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
LOW PROFILE MINI AMP-IN | Heilind Electronics |
Contact, Pin, Crimp, 22 Awg | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
CONTACT, PIN, CRIMP, 26-22AWG | element14 |
Where can I find additional details, specifications and documents for a 172782-7?
Additional datasheets, footprints and schematics for 172782-7 are listed on our Part Details page. You can also find images and similar parts to 172782-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172782-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172782-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172782-7 fall under?
The 172782-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 172782-7 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172782-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 172782-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172782-7 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Heilind Electronics Asia, TTI Europe and Chip One Stop have stock available or on a lead time for 172782-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172782-7 often in real-time on the comparison pages.
What if I can't find stock of 172782-7?
You can fill out our help required form which you can use to request a quote for 172782-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.