Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 12 |
---|---|
Number of Rows | 1 |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Layout | Inline |
PCB Thickness (Recommended) | 1.19 – 1.6mm, 1.57mm |
Wire Size | 30 – 22AWG, .05 – .15mm², .12 – .35mm², 26 – 22AWG |
Connector Height | .14in |
Connector Length | 1.22in, 31mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon 6/6 |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Retention | Without |
Panel Mount Feature | Without |
For Use With | Low Profile Miniature AMP-IN Connectors |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 1000 |
実装方法 | Bag |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
12P 2.5Mm Mini Amp-In Hdr Hsg |Amp Te Connectivity 1-172520-2 | Newark Electronics |
Conn Housing PL 12 POS 2.5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-172520-2?
Additional datasheets, footprints and schematics for 1-172520-2 are listed on our Part Details page. You can also find images and similar parts to 1-172520-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-172520-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-172520-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-172520-2 fall under?
The 1-172520-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-172520-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-172520-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-172520-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-172520-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-172520-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-172520-2 often in real-time on the comparison pages.
What if I can't find stock of 1-172520-2?
You can fill out our help required form which you can use to request a quote for 1-172520-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.