Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Profile | Low |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 3 |
Contact Retention Within Housing | Without |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Pre-Tin |
Contact Layout | Inline |
Connector Height | .14in, 5mm |
Connector Length | .66in, 16.65mm |
PCB Thickness (Recommended) | 1.19 – 1.6mm, .047 – .063in |
コネクタの高さ | 5mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Blue |
Housing Material | Nylon - GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Retention | Without |
Circuit Application | Signal |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Sealable | No |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Where can I find additional details, specifications and documents for a 4-172520-3?
Additional datasheets, footprints and schematics for 4-172520-3 are listed on our Part Details page. You can also find images and similar parts to 4-172520-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-172520-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-172520-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-172520-3 fall under?
The 4-172520-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 4-172520-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-172520-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-172520-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-172520-3 have stock available?
There is no stock from authorised distributors for 4-172520-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-172520-3 often in real-time on the comparison pages.
What if I can't find stock of 4-172520-3?
You can fill out our help required form which you can use to request a quote for 4-172520-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.