Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Low |
---|---|
Number of Rows | 1 |
Number of Positions | 3 |
PCB Mount Orientation | Vertical |
Contact Layout | Inline |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Pin |
PCB Thickness (Recommended) | 1.19 – 1.6mm, .047 – .063in |
Connector Length | .43in, 11mm |
コネクタの高さ | 5mm |
Connector Height | .14in, 5mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon - GF |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 2000 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Low Pro Mini Amp-In Hdr 3P Rohs Compliant: Yes |Amp Te Connectivity 172520-3 | Newark Electronics |
Conn Housing PL 3 POS 2.5mm Crimp ST Cable Mount | Avnet America |
Special Order: LOW PRO MINI AMP-IN HDR 3P Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .098 in Housing Housing for Male Terminals Wire-to-Board 3 | Wire-To-Board Connector Assembly & Housing | Part Number: 172520-3 | Internal Number: 172520-3 | .098" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 172520-3?
Additional datasheets, footprints and schematics for 172520-3 are listed on our Part Details page. You can also find images and similar parts to 172520-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172520-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172520-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172520-3 fall under?
The 172520-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 172520-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172520-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 172520-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172520-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Avnet Abacus have stock available or on a lead time for 172520-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172520-3 often in real-time on the comparison pages.
What if I can't find stock of 172520-3?
You can fill out our help required form which you can use to request a quote for 172520-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.