Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 9 |
Contact Layout | Inline |
Contact Base Material | Brass |
Contact Type | Pin |
Connector Length | .925in, 23.5mm |
PCB Thickness (Recommended) | 1.57mm, 1.19 – 1.6mm |
Connector Height | .14in |
Wire Size | .05 – .15mm², 30 – 22AWG, .12 – .35mm², 26 – 22AWG |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Natural |
Housing Material | Nylon 6/6 |
Centerline (Pitch) | 2.5mm, .098in |
Housing Entry Configuration | Both Ends Closed |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
Circuit Application | Power & Signal |
For Use With | Low Profile Miniature AMP-IN Connectors |
Packaging Quantity | 1000 |
実装方法 | Bag |
Packaging Method | Bag |
Sealable | No |
Connector Style | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
9P 2.5Mm Mini Amp-In Hdr Hsg Rohs Compliant: Yes |Amp Te Connectivity 172520-9 | Newark Electronics |
Conn Housing PL 9 POS 2.5mm Crimp ST Cable Mount | Avnet America |
Special Order: 9P 2.5MM MINI AMP-IN HDR HSG Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 9 Centerline (Pitch): .098 in Housing Plug Wire-to-Board 9 | Wire-To-Board Connector Assembly & Housing | Part Number: 172520-9 | Internal Number: 172520-9 | .098" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 172520-9?
Additional datasheets, footprints and schematics for 172520-9 are listed on our Part Details page. You can also find images and similar parts to 172520-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172520-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172520-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172520-9 fall under?
The 172520-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 172520-9 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172520-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 172520-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172520-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TE Store and Power and Signal Group have stock available or on a lead time for 172520-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172520-9 often in real-time on the comparison pages.
What if I can't find stock of 172520-9?
You can fill out our help required form which you can use to request a quote for 172520-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.