Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0220
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0334
|
166,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0231
|
1,060,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0236
|
1,060,000
in stock
|
Buy Now | |
Farnell
from US$0.0235
|
860,000
in stock
|
Buy Now | |
TE Store
from US$0.0400
|
17,908
in stock
|
Buy Now | |
Newark Electronics
from US$0.0260
|
-
|
Buy Now | |
Avnet America
from US$0.0226
|
-
|
Buy Now | |
RS Americas
from US$0.0220
|
-
|
Buy Now | |
element14
from US$0.0279
|
-
|
Buy Now | |
Boersig
from US$0.0244
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material Thickness | 2µm |
---|---|
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 2µm |
Contact Mating Area Plating Material | Post Tin |
Contact Current Rating (Max) | 4A, 2.5A |
Contact Type | Pin |
Wire Contact Termination Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | .055 – .059in, 1.4 – 1.5mm |
Wire Size | 26 – 22AWG, .12 – .4mm² |
PCB Hole Diameter | .031in, .79mm |
Insulation Resistance | 1000MΩ |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | With |
Circuit Application | Signal |
Comment | Machine applied applicator required. |
実装方法 | Strip |
Packaging Quantity | 20000 |
Packaging Method | Strip |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Contact |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Headers&Wire Housings CONTACT 26-22 AWG | Rapid Electronics |
CONTACT, SOCKET, 22AWG, CRIMP | Farnell |
AMP-IN LoPro contact,0.12-0.40mm2 | RS |
LOW PROFILE MINI AMP-IN Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Pin Tin 26 – 22 AWG | Connector Contact | Part Number: 172782-5 | Internal Number: 172782-5 | TE Connectivity | TE Store |
Low Profile Mini Amp-In |Amp Te Connectivity 172782-5 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Mini AMP-IN PCB Connector Contact, Female, Crimp, Tin Plating 22 - 26 AWG | TE Connectivity 172782-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | Mini AMP-IN Series |
RoHS: | Unknown |
Product Range | Mini AMP-IN Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Miniature AMP-IN Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 172782-5?
Additional datasheets, footprints and schematics for 172782-5 are listed on our Part Details page. You can also find images and similar parts to 172782-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172782-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172782-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172782-5 fall under?
The 172782-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 172782-5 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172782-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 172782-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172782-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, RS and TE Store have stock available or on a lead time for 172782-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172782-5 often in real-time on the comparison pages.
What if I can't find stock of 172782-5?
You can fill out our help required form which you can use to request a quote for 172782-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.