Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Contact Termination Area Plating Material Thickness | 5 – 8µm |
---|---|
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 5 – 8µm |
Contact Mating Area Plating Material | Post Tin |
Contact Base Material | Brass |
Contact Current Rating (Max) | 4A, 2.5A |
Wire Size | .12 – .35mm², 26 – 22AWG |
Accepts Wire Insulation Diameter Range | .055 – .059in, 1.4 – 1.5mm |
Insulation Resistance | 1000MΩ |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | With |
Circuit Application | Signal |
Packaging Quantity | 20000 |
Packaging Method | Strip |
実装方法 | Strip |
Sealable | No |
Connector System | Wire-to-Board, Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Headers & Wire Housings Low Profile Mini Amp-In |Amp Te Connectivity 8-172782-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a 8-172782-6?
Additional datasheets, footprints and schematics for 8-172782-6 are listed on our Part Details page. You can also find images and similar parts to 8-172782-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-172782-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-172782-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-172782-6 fall under?
The 8-172782-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 8-172782-6 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-172782-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-172782-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-172782-6 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 8-172782-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-172782-6 often in real-time on the comparison pages.
What if I can't find stock of 8-172782-6?
You can fill out our help required form which you can use to request a quote for 8-172782-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.