Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
800
in stock
|
Buy Now | |
TE Store
from US$0.07
|
49,066
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
49,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
19,495
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
4,234
in stock
|
Buy Now | |
element14
from US$0.12
|
4,234
in stock
|
Buy Now | |
SOS electronic
from US$0.09
|
990
in stock
|
Buy Now | |
Avnet Abacus
-
|
42,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$9.83
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Sager
from US$11.89
|
-
|
Buy Now | |
Farnell
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Crimp Type | F-Crimp |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Wire Size | .5 – 2mm² |
Wire Size Search | 1.5mm², .5mm², 15AWG, 1.25mm², .6mm², 1mm², 19AWG, 14AWG, 16AWG, .75mm², .85mm², 18AWG, 17AWG, 2mm², 20AWG, 1.3mm² |
Wire Insulation Diameter | .082 – .133in, 2.1 – 3.4mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 3500 |
Packaging Method | Reel |
Receptacle Style | 180° |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
MIC MK-2 REC B TYPE Terminal Type: Receptacle Mating Tab Width: 3 mm Mating Tab Width: .118 in Mating Tab Thickness: .65 mm Mating Tab Thickness: .025 in Receptacle 3 mm .118" .65 mm | Automotive Terminal | Part Number: 172773-1 | Internal Number: 172773-1 | TE Connectivity | TE Store |
Contact, Socket, 20-14Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 20-14AWG, CRIMP | element14 |
Contact Multi-Interlock F Crimp 14-20AWG Tin-plated | SOS electronic |
Contact,crimp,recpt,MIC II,20-14 awg | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
6 Position Socket Contact Tin 14-20 AWG Crimp Pluggable Terminal Block | Future Electronics |
CONTACT, CRIMP, RECEPTACLE, 20-14AWG | Farnell |
Status: | Unknown |
---|---|
Series: | MIC Series II Series |
RoHS: | Unknown |
Product Range | MIC Series II Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | MIC Series II Connectors |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 20AWG |
Current Rating | - |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 172773-1?
Additional datasheets, footprints and schematics for 172773-1 are listed on our Part Details page. You can also find images and similar parts to 172773-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172773-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172773-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172773-1 fall under?
The 172773-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 172773-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172773-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172773-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172773-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 172773-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172773-1 often in real-time on the comparison pages.
What if I can't find stock of 172773-1?
You can fill out our help required form which you can use to request a quote for 172773-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.