Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.98
|
370
in stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
2,482
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
2,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
1,820
in stock
|
Buy Now | |
element14
from US$0.76
|
1,820
in stock
|
Buy Now | |
Farnell
from US$0.78
|
1,820
in stock
|
Buy Now | |
TE Store
from US$0.47
|
1,321
in stock
|
Buy Now | |
Distrelec
from US$1.16
|
382
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$0.94
|
-
|
Buy Now | |
Boersig
from US$0.67
|
-
|
Buy Now | |
TTI Europe
from US$0.58
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Natural |
Body Material | PA |
Number of Positions | 11 |
Number of Rows | 2 |
Mating Tab Width | .118in, 3mm |
Width | 35mm, 1.378in |
Height | .74in, 18.8mm |
Length | 24mm, .945in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 7mm, .197in, .276in, 5mm |
UL Flammability Rating | UL 94V-2 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Bag/Box |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Device |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | 3.2mm, .118in, 3mm, .126in |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Connectors MIC MARK-2 PLUG HSG 11P | Rapid Electronics |
Automotive Conn Housing, Plug, 11Pos | Newark Electronics |
AUTOMOTIVE CONN HOUSING, PLUG, 11POS | element14 |
MIC MARK-2 PLUG HSG 11P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 3 mm Mating Tab Width: .118 in Connector System: Wire-to-Device Wire-to-Board Wire-to-Wire Number of Positions: 11 Housing for Female Terminals 3 mm .118" Wire-to-Device | Automotive Housing | Part Number: 172497-1 | Internal Number: 172497-1 | TE Connectivity | TE Store |
TE Connectivity 11 Position Double Row Crimp Termination Latch Lock Natural Receptacle | Distrelec |
Housing,plug,MIC II,2 row,11 Way | RS |
Conn Housing PL 11 POS Crimp ST | Avnet America |
Multi-Interlock Mark II Series 11 Way 2 Row Male Straight PCB Housing | TE Connectivity 172497-1 | RS Americas |
Where can I find additional details, specifications and documents for a 172497-1?
Additional datasheets, footprints and schematics for 172497-1 are listed on our Part Details page. You can also find images and similar parts to 172497-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172497-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172497-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172497-1 fall under?
The 172497-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 172497-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172497-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172497-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172497-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 172497-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172497-1 often in real-time on the comparison pages.
What if I can't find stock of 172497-1?
You can fill out our help required form which you can use to request a quote for 172497-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.