Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.24
|
1,000
in stock
|
Buy Now | |
element14
from US$3.01
|
867
in stock
|
Buy Now | |
Farnell
from US$2.80
|
867
in stock
|
Buy Now | |
Chip One Stop
from US$1.11
|
663
in stock
|
Buy Now | |
TE Store
from US$1.71
|
221
in stock
|
Buy Now | |
Boersig
from US$2.45
|
173
in stock
|
Buy Now | |
RS Americas
from US$2.14
|
103
in stock
|
Buy Now | |
Newark Electronics
from US$1.83
|
38
in stock
|
Buy Now | |
Future Electronics
from US$2.03
|
-
|
Buy Now | |
Avnet America
from US$2.64
|
-
|
Buy Now | |
TTI Europe
from US$1.91
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Body Material | PA |
Cable Exit Angle | 180° |
Number of Positions | 21 |
Number of Rows | 2 |
Mating Tab Width | 3mm, .118in |
Height | 14.5mm, .571in |
Width | 2.52in, 64mm |
Length | .945in, 24mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .197in, .276in, 5mm, 7mm |
UL Flammability Rating | UL 94V-2 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag/Box |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Device |
Row-to-Row Spacing | 3.1mm, .244in, .122in, 6.2mm |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Housing,plug,MIC II,2 row,21 Way | RS |
HOUSING, PLUG, 21 WAY | element14 |
MIC MARK-2 PLUG HSG 21P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 3 mm Mating Tab Width: .118 in Connector System: Wire-to-Board Wire-to-Device Wire-to-Wire Number of Positions: 21 Housing for Female Terminals 3 mm .118" Wire-to-Board | Automotive Housing | Part Number: 172501-1 | Internal Number: 172501-1 | TE Connectivity | TE Store |
Multi-Interlock Mark II Series 21 Way 2Row Male Straight PCB Housing | TE Connectivity 172501-1 | RS Americas |
Connector Housing, Socket, 21Pos | Newark Electronics |
21 Position Dual Row Crimp Termination Latch Lock Receptacle | Future Electronics |
Conn Housing PL 21 POS Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 172501-1?
Additional datasheets, footprints and schematics for 172501-1 are listed on our Part Details page. You can also find images and similar parts to 172501-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172501-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172501-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172501-1 fall under?
The 172501-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 172501-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172501-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172501-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172501-1 have stock available?
Authorised distributors including RS, element14, Farnell, Chip One Stop and TE Store have stock available or on a lead time for 172501-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172501-1 often in real-time on the comparison pages.
What if I can't find stock of 172501-1?
You can fill out our help required form which you can use to request a quote for 172501-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.