Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
110
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
15,143
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
15,143
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
15,143
in stock
|
Buy Now | |
Distrelec
from US$0.75
|
15,143
in stock
|
Buy Now | |
Farnell
from US$0.69
|
12,500
in stock
|
Buy Now | |
element14
from US$0.51
|
1,008
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.57
|
197
in stock
|
Buy Now | |
TE Store
from US$0.38
|
73
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now | |
Boersig
from US$0.55
|
-
|
Buy Now | |
TTI Europe
from US$0.46
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PA |
---|---|
Color | Natural |
Cable Exit Angle | 180° |
Number of Positions | 5 |
Number of Rows | 2 |
Mating Tab Width | 3mm, .118in |
Height | 18.8mm, .74in |
Length | .945in, 24mm |
Width | .787in, 20mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .276in, .197in, 7mm, 5mm |
UL Flammability Rating | UL 94V-2 |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag/Box |
Sealable | No |
Connector System | Wire-to-Device, Wire-to-Wire, Wire-to-Board |
Row-to-Row Spacing | .138in, 3.5mm |
Strain Relief | No |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Mic Mark-2 Plug Hsg 5P |Amp Te Connectivity 172494-1 | Newark Electronics |
Automotive Connectors MIC MARK-2 PLUG 5P | Rapid Electronics |
TE Connectivity - AMP Housing MIC MARK-2 PLUG HSG 5P | Distrelec |
CONN HOUSING, RCPT, 5POS, 5MM | Farnell |
HOUSING, PLUG, 5 WAY | element14 |
Housing,plug,MIC II,2 row,5 Way | RS |
MIC MARK-2 PLUG HSG 5P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 3 mm Mating Tab Width: .118 in Connector System: Wire-to-Board Wire-to-Device Wire-to-Wire Number of Positions: 5 Housing for Female Terminals 3 mm .118" Wire-to-Board | Automotive Housing | Part Number: 172494-1 | Internal Number: 172494-1 | TE Connectivity | TE Store |
5 Position 6 mm Pitch Latch Lock Receptacle Plug | Future Electronics |
Conn Housing PL 5 POS 7mm Crimp ST | Avnet America |
Multi-Interlock Mark II Series 7mm Pitch 5 Way 2 Row Male Straight PCB Housing | TE Connectivity 172494-1 | RS Americas |
Where can I find additional details, specifications and documents for a 172494-1?
Additional datasheets, footprints and schematics for 172494-1 are listed on our Part Details page. You can also find images and similar parts to 172494-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172494-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172494-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172494-1 fall under?
The 172494-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 172494-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172494-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172494-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172494-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 172494-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172494-1 often in real-time on the comparison pages.
What if I can't find stock of 172494-1?
You can fill out our help required form which you can use to request a quote for 172494-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.