Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.94
|
No stock
|
Buy Now | |
TE Store
from US$11.03
|
1,134
in stock
|
Buy Now | |
Newark Electronics
from US$11.02
|
903
in stock
|
Buy Now | |
Rapid Electronics
from US$8.38
|
903
in stock
|
Buy Now | |
Chip One Stop
from US$6.12
|
903
in stock
|
Buy Now | |
Distrelec
from US$8.64
|
903
in stock
|
Buy Now | |
Farnell
from US$11.68
|
725
in stock
|
Buy Now | |
RS Americas
from US$1.04
|
50
in stock
|
Buy Now | |
Avnet America
from US$7.99
|
-
|
Buy Now | |
Boersig
from US$8.65
|
-
|
Buy Now | |
TTI Europe
from US$6.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Drawer Style | Miniature Power |
---|---|
Number of Rows | 2 |
Number of Positions | 16 |
Number of Signal Positions | 4 |
Power Contact Centerline | 6.6 mm |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 15A |
Contact Type | Pin |
コネクタの高さ | 26.3mm |
Wire Size | .22 – 2.18mm², 14 – 24AWG, .22mm² |
Connector Height | 1.035in, 26.3mm |
Row-to-Row Spacing | .524in, 13.3mm |
Connector Width | 32.5mm |
Connector Length | 71.2mm, 2.8in |
Operating Voltage | 250V |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Blue |
Housing Material | PBT GF |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
PCB Mount Retention | Without |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Comment | Mating Hsg - 5172068- Contacts - 170311, 170312, 170484, 170313, 170314, 170486 |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector Style | Plug |
Connector Type | Housing |
Connector System | Wire-to-Wire, Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 248°F, -20 – 120°C |
DRAWER CONN 16P MALE Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 16 Centerline (Pitch): .197 in Housing Plug Wire-to-Wire 16 | Standard Drawer Plug Housing | Part Number: 172059-3 | Internal Number: 172059-3 | .197" | TE Connectivity | TE Store |
Heavy Duty Power Connectors Drawer Conn 16P Male |Amp Te Connectivity 172059-3 | Newark Electronics |
Heavy Duty Power Connectors DRAWER CONN 16P MALE | Rapid Electronics |
TE Connectivity - AMP Connector DRAWER CONN 16P MALE | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Conn Housing PL 16 POS 5mm Crimp ST Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 172059-3?
Additional datasheets, footprints and schematics for 172059-3 are listed on our Part Details page. You can also find images and similar parts to 172059-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172059-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172059-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172059-3 fall under?
The 172059-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 172059-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172059-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 172059-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172059-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 172059-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172059-3 often in real-time on the comparison pages.
What if I can't find stock of 172059-3?
You can fill out our help required form which you can use to request a quote for 172059-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.