Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Contact Underplating Material | Nickel |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Length | 20.1mm, .791in |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material Thickness | .3µm, 11.81µin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | .08µm, 3.149µin |
Contact Retention Within Housing | With |
Wire Contact Termination Area Plating Material | Nickel |
Contact Type | Hermaphroditic |
Contact Current Rating (Max) | 7A |
Wire Size | 1697.23 – 4302.28CMA, .86 – 2.18mm², 18 – 14AWG |
Accepts Wire Insulation Diameter Range | .089 – .154in, 2.25 – 3.9mm |
Height | .1457in, 3.7mm |
Width | .126 in, 3.2 mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage | 2000VAC |
Centerline (Pitch) | 11mm, .433in |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Wire Material Type | Copper |
Comment | Housing PN: 172059, 172061, 172063, 172068, 172069, 172070 |
実装方法 | Reel |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
POWER CONN.CONTACT Contact Type: Hermaphroditic Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Nickel Operating Voltage: 250 VAC Contact Retention Within Housing: With Hermaphroditic Gold Nickel 250 VAC | Connector Contact | Part Number: 170312-1 | Internal Number: 170312-1 | TE Connectivity | TE Store |
Hd Power Conn Power Conn Cont Reel Of 5000 |Amp Te Connectivity 170312-1 | Newark Electronics |
14-18 AWG Gold Signal Non-Gendered Crimp Connector | Future Electronics |
Contact Crimp ST Cable Mount Strip | Avnet America |
TE Connectivity - AMP Wire-to-Board Contact POWER CONN.CONTACT | Distrelec |
Where can I find additional details, specifications and documents for a 170312-1?
Additional datasheets, footprints and schematics for 170312-1 are listed on our Part Details page. You can also find images and similar parts to 170312-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170312-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170312-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170312-1 fall under?
The 170312-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170312-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170312-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170312-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170312-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Boersig have stock available or on a lead time for 170312-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170312-1 often in real-time on the comparison pages.
What if I can't find stock of 170312-1?
You can fill out our help required form which you can use to request a quote for 170312-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.