Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.70
|
No stock
|
Buy Now | |
TE Store
from US$1.22
|
6,869
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
RS Americas
from US$1.10
|
-
|
Buy Now | |
element14
from US$0.88
|
-
|
Buy Now | |
Boersig
from US$0.82
|
-
|
Buy Now | |
TTI Europe
from US$0.70
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material Thickness | .3µm, 11.81µin |
---|---|
Contact Current Rating (Max) | 7A |
Contact Length | .791in, 20.1mm |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | .08µm, 3.149µin |
Contact Retention Within Housing | With |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Type | Hermaphroditic |
Accepts Wire Insulation Diameter Range | 1.8 – 3.3mm, .071 – .13in |
Width | 3.2 mm, .126 in |
Height | .1457in, 3.7mm |
Wire Size | .503 – 1.419mm², 992.68 – 2802.41CMA, 20 – 16AWG |
Operating Voltage | 250VAC |
Centerline (Pitch) | .433in, 11mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Signal |
Wire Material Type | Copper |
Comment | Housing PN: 172050, 172061, 172063, 172068, 172069, 172070 |
実装方法 | Reel |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Connector System | Wire-to-Board |
Product Type | Contact |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
CONTACT FOR DRAWER CONNECTOR Contact Type: Hermaphroditic Contact Mating Area Plating Material: Gold Operating Voltage: 250 VAC Contact Retention Within Housing: With Contact Retention Type Within Housing: Locking Lance Hermaphroditic Gold 250 VAC With | Connector Contact | Part Number: 170484-1 | Internal Number: 170484-1 | TE Connectivity | TE Store |
Contact, Pin/Socket, 20-16Awg, Crimp | Newark Electronics |
Contact Crimp ST Cable Mount Strip | Avnet America |
CONTACT FOR DRAWER CONNECTOR, Wire-to-Board Connector Contacts | TE Connectivity 170484-1 | RS Americas |
CONTACT, PIN/SOCKET, 20-16AWG, CRIMP | element14 |
Where can I find additional details, specifications and documents for a 170484-1?
Additional datasheets, footprints and schematics for 170484-1 are listed on our Part Details page. You can also find images and similar parts to 170484-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170484-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170484-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170484-1 fall under?
The 170484-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170484-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170484-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170484-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170484-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 170484-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170484-1 often in real-time on the comparison pages.
What if I can't find stock of 170484-1?
You can fill out our help required form which you can use to request a quote for 170484-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.