Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.85
|
5
in stock
|
Buy Now | |
TE Store
from US$9.80
|
366
in stock
|
Buy Now | |
Newark Electronics
from US$8.52
|
56
in stock
|
Buy Now | |
Rapid Electronics
from US$7.71
|
56
in stock
|
Buy Now | |
Chip One Stop
from US$7.63
|
56
in stock
|
Buy Now | |
Distrelec
from US$12.38
|
56
in stock
|
Buy Now | |
Avnet America
from US$7.13
|
-
|
Buy Now | |
RS Americas
from US$3.85
|
-
|
Buy Now | |
Boersig
from US$7.98
|
-
|
Buy Now | |
Farnell
from US$12.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Drawer Style | Miniature Power |
---|---|
Number of Signal Positions | 4 |
Number of Positions | 12 |
Number of Rows | 2 |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
Power Contact Centerline | 6.6 mm |
Contact Current Rating (Max) | 15A |
Connector Height | 1.035in, 26.3mm |
Connector Length | 61.2mm, 2.41in |
Wire Size | 14 – 24AWG, .22mm², .22 – 2.18mm² |
Row-to-Row Spacing | 13.3mm, .524in |
Connector Width | 32.5mm |
コネクタの高さ | 26.3mm |
Operating Voltage | 250V |
Centerline (Pitch) | .197in, 5mm |
Housing Material | PBT GF |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel |
PCB Mount Retention | Without |
Mating Retention | With |
Panel Mount Feature | With |
Circuit Application | Power & Signal |
Comment | Mating Hsg - 5172069- Contacts - 170311, 170312, 170484, 170313, 170314, 170487 |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board, Wire-to-Wire |
Sealable | No |
Connector Style | Plug |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 248°F, -20 – 120°C |
12P DRAWER MALE HSG Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 12 Centerline (Pitch): .197 in Housing Plug Wire-to-Wire 12 | Standard Drawer Plug Housing | Part Number: 172061-1 | Internal Number: 172061-1 | .197" | TE Connectivity | TE Store |
Heavy Duty Power Connectors 12P Drawer Male Hsg |Amp Te Connectivity 172061-1 | Newark Electronics |
Heavy Duty Power Connectors 12P DRAWER MALE HSG | Rapid Electronics |
TE Connectivity - AMP Connector 12P DRAWER MALE HSG | Distrelec |
Conn Housing PL 12 POS Crimp ST | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 172061-1?
Additional datasheets, footprints and schematics for 172061-1 are listed on our Part Details page. You can also find images and similar parts to 172061-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172061-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172061-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172061-1 fall under?
The 172061-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 172061-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172061-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172061-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172061-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 172061-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172061-1 often in real-time on the comparison pages.
What if I can't find stock of 172061-1?
You can fill out our help required form which you can use to request a quote for 172061-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.