Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.71
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.17
|
57
in stock
|
Buy Now | |
TE Store
from US$9.42
|
439
in stock
|
Buy Now | |
Newark Electronics
from US$8.65
|
57
in stock
|
Buy Now | |
Rapid Electronics
from US$10.78
|
57
in stock
|
Buy Now | |
Chip One Stop
from US$8.97
|
57
in stock
|
Buy Now | |
Avnet America
from US$6.71
|
-
|
Buy Now | |
RS Americas
from US$9.22
|
-
|
Buy Now | |
Boersig
from US$11.14
|
-
|
Buy Now | |
TTI Europe
from US$8.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Drawer Style | Miniature Power |
---|---|
Number of Positions | 16 |
Number of Rows | 2 |
Number of Signal Positions | 4 |
Contact Current Rating (Max) | 15A |
Power Contact Centerline | 6.6 mm |
Row-to-Row Spacing | 4mm, .16in |
Connector Length | 71.2mm, 2.8in |
Connector Height | 26.3mm, 1.035in |
PCB Thickness (Recommended) | 2.8in |
コネクタの高さ | 26.3mm |
Wire Size | .22 – 2.18mm² |
Connector Width | 25mm |
Operating Voltage | 250V |
Termination Resistance | 16mΩ |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Blue |
Housing Material | PBT GF |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Mating Retention | With |
Circuit Application | Power & Signal |
Comment | Mating Hsg - 172059- Contacts - 170311, 170312, 170484, 170313, 170314, 170497 |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board, Wire-to-Wire |
Sealable | No |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 248°F, -20 – 120°C |
DRAWER CONN FEMALE ASSY16P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 16 Centerline (Pitch): .197 in Housing Receptacle Wire-to-Wire 16 | Standard Drawer Receptacle Housing | Part Number: 5172068-3 | Internal Number: 5172068-3 | .197" | TE Connectivity | TE Store |
Hd Power Conn Drawer Conn Fem Assy 16P |Amp Te Connectivity 5172068-3 | Newark Electronics |
HD Power Conn DRAWER CONN FEM ASSY 16P | Rapid Electronics |
TE Connectivity - AMP Connector DRAWER CONN FEMALE ASSY16P | Distrelec |
Conn Housing RCP 16 POS 5mm Crimp ST Panel Mount | Avnet America |
DRAWER CONN FEMALE ASSY16P, Wire-to-Board Connector Assemblies and Housings | TE Connectivity 5172068-3 | RS Americas |
16P DRAWER CONN FEMALE BLUE | TTI Europe |
Where can I find additional details, specifications and documents for a 5172068-3?
Additional datasheets, footprints and schematics for 5172068-3 are listed on our Part Details page. You can also find images and similar parts to 5172068-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5172068-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5172068-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5172068-3 fall under?
The 5172068-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 5172068-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5172068-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5172068-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5172068-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5172068-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5172068-3 often in real-time on the comparison pages.
What if I can't find stock of 5172068-3?
You can fill out our help required form which you can use to request a quote for 5172068-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.